EN
  • EN
  • DE

XC4005-4PQ208C

Part No XC4005-4PQ208C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412683-XC4005-4PQ208C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4005-4PQ208C CAD Model

Description

The Xilinx XC4005-4PQ208C is a Field-Programmable Gate Array (FPGA) from the XC4000 series, designed for implementing a wide array of digital logic circuits. Manufactured by Xilinx, a prominent vendor of programmable logic solutions, this FPGA offers a reconfigurable platform suitable for prototyping and implementing custom hardware.

Applications:

  • Telecommunications: Employed in telecommunications equipment for tasks such as channel coding, error correction, and signal processing.
  • Networking Equipment: Used in routers, switches, and network interfaces for high-speed data processing and custom protocol implementation.
  • Image Processing: Applied in image processing systems for tasks such as video encoding, decoding, and image enhancement.
  • Industrial Control Systems: Integrated into industrial automation systems for controlling machinery, monitoring processes, and implementing safety features.
  • Instrumentation: Used in test and measurement equipment for signal generation, data acquisition, and real-time analysis.

Features:

  • Configurable Logic Blocks (CLBs): The basic building blocks of the FPGA, used to implement custom logic functions.
  • Input/Output Blocks (IOBs): Programmable I/O pins that allow the FPGA to interface with external devices and systems.
  • Programmable Interconnect: A flexible routing matrix that connects CLBs and IOBs, enabling complex circuit configurations.
  • Internal Memory: On-chip memory blocks for storing data and intermediate results.
  • PQ208 Package: A 208-pin Plastic Quad Flat Package (PQFP) offering a high pin count for complex designs.

Benefits:

  • Design Flexibility: Allows for easy modification and updating of designs without the need for hardware changes.
  • Reduced Development Time: Accelerates product development through rapid prototyping and design iterations.
  • Cost-Effectiveness: Provides a cost-efficient alternative to Application-Specific Integrated Circuits (ASICs) for low to medium production volumes.
  • Reconfigurability: Can be reprogrammed in the field to adapt to changing requirements and standards.
  • High Performance: Capable of handling complex digital logic tasks with acceptable performance.

Additional Details:

The XC4005-4PQ208C is distinguished by its speed grade (-4), which represents its performance level. The PQ208 package provides a higher pin count compared to the PQ160, allowing for more complex designs with numerous I/O signals. Xilinx provides comprehensive development tools for programming and configuring the FPGA, including design entry, simulation, and implementation software. This FPGA is part of a broader family of devices offering a range of densities and performance characteristics.

You May Also Be Interested in

Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess