EN
  • EN
  • DE

XC4005XL

Part No XC4005XL
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description Electrical Specifications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xilinx Inc.
Win Source Part Number 1281535-XC4005XL
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4005XL CAD Model

Description

The Xilinx XC4005XL is a Field-Programmable Gate Array (FPGA) from the XC4000XL family. This FPGA is designed to provide designers with high performance and flexibility for implementing a wide variety of digital logic functions. The XC4005XL features a flexible architecture, allowing for custom logic implementation and adaptation to changing design requirements.

Applications:

  • Prototyping Digital Circuits
  • Implementing Custom Logic
  • Digital Signal Processing (DSP)
  • Embedded Systems
  • Telecommunications Equipment
  • Networking Devices

Features:

  • Logic Cells: Configurable Logic Blocks (CLBs) arranged in an array
  • I/O Blocks: Programmable Input/Output Blocks for interfacing with external devices
  • Interconnect Resources: Hierarchical routing architecture for flexible signal routing
  • On-Chip RAM: Block RAM for data storage
  • Clock Management: Dedicated clock circuitry for precise timing control
  • Supply Voltage: 3.3V
  • Operating Temperature Range: 0°C to +85°C
  • Package Options: PQFP, TQFP, BGA

Benefits:

  • Flexibility: Allows for implementation of custom digital logic designs.
  • Reconfigurability: Can be reprogrammed to adapt to changing design requirements.
  • High Performance: Provides high-speed operation for demanding applications.
  • Reduced Time-to-Market: Enables rapid prototyping and design iteration.
  • Cost-Effective: Reduces development costs compared to custom ASIC designs.

Additional Details:

The XC4005XL consists of a matrix of Configurable Logic Blocks (CLBs) surrounded by programmable Input/Output Blocks (IOBs). The CLBs provide the basic building blocks for implementing logic functions, while the IOBs provide an interface to external devices. A hierarchical routing architecture allows for flexible signal routing between CLBs and IOBs. The device also includes on-chip Block RAM for data storage and dedicated clock circuitry for precise timing control. This FPGA is suitable for a wide range of applications, including prototyping digital circuits, implementing custom logic, digital signal processing, embedded systems, telecommunications equipment, and networking devices. Its reconfigurability enables designers to quickly adapt to changing design requirements and reduce time-to-market.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess