EN
  • EN
  • DE

XC4020XL-BG256CFN

Part No XC4020XL-BG256CFN
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412706-XC4020XL-BG256CFN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4020XL-BG256CFN CAD Model

Description

The Xilinx XC4020XL-BG256CFN is a Field-Programmable Gate Array (FPGA) from the XC4000XL family. Designed for applications requiring flexible logic and moderate performance, this FPGA is housed in a 256-ball BGA (Ball Grid Array) package, with the 'FN' suffix indicating a lead-free or RoHS-compliant version.

Applications:

  • Networking: Implementing custom network interfaces and protocols.
  • Industrial Control: Implementing control algorithms and data acquisition systems.
  • Medical Devices: Control and signal processing in medical instruments.
  • Data Acquisition: High-speed data capture and processing.
  • Image Processing: Real-time image filtering and analysis.

Features:

  • Configurable Logic Blocks (CLBs): Programmable logic elements that form the core of the FPGA.
  • Input/Output Blocks (IOBs): Flexible interfaces for connecting to external devices.
  • Programmable Interconnect: A versatile routing network for connecting CLBs and IOBs.
  • On-Chip Memory: Embedded RAM blocks for data storage.
  • Low Power Consumption: The XL family is designed for lower power operation.
  • BG256CFN Package: A 256-ball BGA package, lead-free version.

Benefits:

  • Flexibility and Customization: Allows developers to implement custom hardware solutions.
  • Reduced Time-to-Market: Faster prototyping and development compared to ASIC design.
  • Lower Power Consumption: Extends battery life in portable applications.
  • High Integration Density: The BGA package allows for complex designs in a small footprint.
  • Reprogrammability: Enables design changes and updates without hardware modifications.

Additional Details:

The XC4020XL-BG256C indicates a specific configuration and package type within the XC4000XL family. The 'C' stands for commercial temperature grade. The 'FN' signifies the package is lead-free and RoHS compliant. The BGA package requires specific soldering techniques. Configuration is generally performed via external memory or a microcontroller. The device is well-suited for applications where both low power and a high level of integration are required.

You May Also Be Interested in

Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess