EN
  • EN
  • DE

XC4036XL-09PG411C

Part No XC4036XL-09PG411C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1230259-XC4036XL-09PG411C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4036XL-09PG411C CAD Model

Description

The XC4036XL-09PG411C is a Field-Programmable Gate Array (FPGA) from Xilinx's popular XC4000XL family. These FPGAs are known for their flexibility and suitability for implementing custom digital circuits.

Applications:

  • Prototyping: Used for rapid prototyping of digital designs before committing to a fixed ASIC implementation.
  • Custom logic functions: Implements custom logic functions tailored to specific application needs.
  • Digital signal processing (DSP): Employed in DSP applications, such as filtering, encoding, and decoding.
  • Communication systems: Used in communication systems for implementing custom protocols and interfaces.
  • Embedded systems: Integrated into embedded systems for controlling peripherals and managing system resources.

Features:

  • Configurable logic blocks (CLBs): Contains an array of CLBs that can be configured to implement various logic functions.
  • Input/output blocks (IOBs): Provides programmable IOBs for interfacing with external devices.
  • Programmable interconnect: Features a flexible interconnect network that allows CLBs and IOBs to be connected in various configurations.
  • On-chip memory: Includes on-chip memory blocks for storing data and instructions.
  • Low power consumption: Operates at low power levels, making it suitable for battery-powered applications.

Benefits:

  • Design flexibility: Allows designers to implement custom logic functions tailored to their specific needs.
  • Rapid prototyping: Enables rapid prototyping of digital designs, reducing development time and costs.
  • Reconfigurability: Can be reconfigured multiple times, allowing for design changes and updates.
  • High performance: Delivers high performance for demanding applications.
  • Cost-effectiveness: Offers a cost-effective solution for implementing custom digital circuits.

Technical Specifications (Based on XC4000XL Family):

  • Logic Cells: Approximately 3000 - 13000 (depending on the specific device within the family)
  • System Gates: Approximately 36,000
  • Maximum Operating Frequency: Up to 100 MHz
  • I/O Pins: Ranges depending on the package, typically around 100-200
  • Operating Voltage: 3.3V or 5V
  • Package Type: PG411 (Plastic Quad Flat Pack)

The XC4036XL-09PG411C is a versatile and powerful FPGA suitable for a wide range of applications. Its configurable logic blocks, flexible interconnect, and on-chip memory make it an excellent choice for implementing custom digital circuits and accelerating application performance.

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
NEC
Need more? Email Us
Microchip Technology
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess