EN
  • EN
  • DE

XC4052XLA-09BG432C

Part No XC4052XLA-09BG432C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412728-XC4052XLA-09BG432C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4052XLA-09BG432C CAD Model

Description

The XC4052XLA-09BG432C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC4000XLA series, known for its low-voltage operation and reduced power consumption compared to the original XC4000 family. The XC4052XLA-09BG432C is designed for applications needing a combination of moderate to high logic density and energy efficiency. The BG432 package distinguishes this part, providing more I/O pins compared to the BG352 package.

Applications

  • Networking Equipment: Utilized in switches, routers, and network interface cards requiring numerous I/O connections and low power consumption.
  • Telecommunications Infrastructure: Employed in base stations, remote terminals, and signal processing units where high I/O connectivity and energy efficiency are crucial.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs), motor control systems, and robotics requiring numerous sensor and actuator connections with minimal power usage.
  • Automotive Electronics: Found in automotive control units, infotainment systems, and advanced driver-assistance systems (ADAS) that necessitate a high number of I/O interfaces and low power consumption.
  • Medical Imaging: Applied in medical imaging systems, such as ultrasound and MRI machines, to handle complex signal processing with numerous data inputs and outputs.

Features

  • Configurable Logic Blocks (CLBs): Contains a matrix of CLBs that can be programmed to implement a wide range of digital logic functions. Offers a higher logic density compared to the XC4036XLA.
  • Input/Output Blocks (IOBs): Features programmable IOBs supporting various interface standards and voltage levels. The BG432 package provides a larger number of I/O pins than the BG352 package.
  • Global Clock Network: Includes a dedicated global clock network for distributing clock signals with minimal skew and jitter.
  • On-Chip RAM: Offers on-chip static RAM (SRAM) for data storage and temporary buffering.
  • In-System Programmability (ISP): Supports in-system programming, allowing for design changes and updates without removing the device from the circuit board.
  • Low-Voltage Operation: Operates at a lower voltage than the XC4000 series, reducing power consumption.
  • BG432 Package: Housed in a ball grid array (BGA) package with 432 pins, providing a high I/O count and improved thermal performance.

Benefits

  • High I/O Count: Accommodates applications requiring a large number of input and output connections.
  • Power Efficiency: Minimizes power consumption, extending battery life and reducing overall system power requirements.
  • Design Flexibility: Allows for customization and reconfiguration, enabling designers to adapt to changing requirements and standards.
  • Rapid Prototyping: Enables quick prototyping and design iterations, accelerating the development cycle.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing custom logic functions, particularly in moderate volumes.

Additional Details

The XC4052XLA-09BG432C operates at a specific speed grade (-09) and temperature range (C), indicating its performance capabilities and operating conditions. The 'C' signifies a commercial temperature range. The BG432 package is particularly beneficial for applications where a significant number of I/O connections are necessary. The higher logic density of the XC4052XLA compared to the XC4036XLA facilitates more complex digital logic designs. This FPGA is selected where designers require a combination of abundant I/O resources, low power consumption, and reliable performance within a typical operating environment.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess