EN
  • EN
  • DE

XC4052XLA-09PQ240I

Part No XC4052XLA-09PQ240I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412731-XC4052XLA-09PQ240I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4052XLA-09PQ240I CAD Model

Description

The XC4052XLA-09PQ240I is a Field-Programmable Gate Array (FPGA) belonging to the Xilinx XC4000XLA family. This family is known for its low-voltage operation, leading to reduced power consumption compared to the original XC4000 series. The XC4052XLA-09PQ240I is designed for applications demanding a combination of moderate logic density, energy efficiency, and reliable performance across a wide temperature range. The PQ240 package designates a specific physical package, indicating the number of I/O pins and form factor.

Applications

  • Industrial Automation: Employed in programmable logic controllers (PLCs), motor control systems, and industrial automation equipment where low power consumption and reliable operation in harsh environments are essential.
  • Telecommunications: Used in base stations, remote terminals, and network interface cards where energy efficiency and robust performance are critical.
  • Automotive Electronics: Integrated into automotive control systems, engine management systems, and advanced driver-assistance systems (ADAS) requiring reliability and low power operation.
  • Aerospace and Defense Systems: Applied in avionics, radar systems, and communication equipment where performance in extreme temperatures and low power consumption are mandated.
  • Medical Devices: Utilized in portable medical devices, patient monitoring systems, and diagnostic equipment to minimize power consumption and ensure reliable operation.

Features

  • Configurable Logic Blocks (CLBs): Contains a matrix of CLBs that can be programmed to implement a wide range of digital logic functions. The XC4052XLA offers a greater number of CLBs compared to the XC4036XLA.
  • Input/Output Blocks (IOBs): Features programmable IOBs supporting various interface standards and voltage levels. The PQ240 package offers a specific number of I/O pins to suit various interfacing needs.
  • Global Clock Network: Includes a dedicated global clock network for distributing clock signals with minimal skew and jitter.
  • On-Chip RAM: Offers on-chip static RAM (SRAM) for data storage and temporary buffering.
  • In-System Programmability (ISP): Supports in-system programming, allowing for design changes and updates without removing the device from the circuit board.
  • Low-Voltage Operation: Operates at a lower voltage than the XC4000 series, reducing power consumption.
  • PQ240 Package: Housed in a plastic quad flat pack (PQFP) or similar package with approximately 240 pins, providing a suitable I/O count and form factor for various applications.
  • Industrial Temperature Range: Designed to operate reliably across a broad range of temperatures, making it suitable for industrial and harsh environment applications.

Benefits

  • Power Efficiency: Reduces power consumption, extending battery life and decreasing overall system power needs.
  • Robust Performance: Ensures reliable operation in industrial environments and extreme temperature conditions.
  • Design Flexibility: Allows for customization and reconfiguration, enabling designers to adapt to changing requirements and standards.
  • Reduced Time-to-Market: Facilitates rapid prototyping and design iterations, accelerating the development cycle.
  • Suitable I/O Count: Provides an adequate number of I/O pins for interfacing with external devices and systems.

Additional Details

The XC4052XLA-09PQ240I operates at a specific speed grade (-09) and temperature range (I), signifying its performance capabilities and operational environment. The 'I' designates its industrial temperature range, allowing operation in demanding conditions. The PQ240 package suits applications that require a balance between I/O count, size, and cost-effectiveness. The higher logic density of the XC4052XLA, compared to the XC4036XLA, facilitates more complex digital logic implementations. This FPGA is frequently chosen when designers need a combination of efficient power consumption, a suitable I/O count, and reliable performance across a wide temperature range, with a focus on cost efficiency.

You May Also Be Interested in

Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Actel Corporation
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess