EN
  • EN
  • DE
  • IT

XC5VLX50T-1FFG665I

Part No XC5VLX50T-1FFG665I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 360 I/O 665FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 3600
Number of Logic Elements/Cells 46080
Total RAM Bits 2211840
Number of I/O 360
Supply Voltage - Operating 0.95 V to 1.05 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 665-FCBGA (27x27)
Win Source Part Number 084478-XC5VLX50T-1FFG665I
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC5VLX50T-1FFG665I CAD Model

Description

The Xilinx XC5VLX50T-1FFG665I is a Virtex-5 LXT FPGA known for integrating high-performance logic and advanced serial connectivity. As part of the Virtex-5 family, this device is designed to meet the demands of applications requiring significant processing power and high-speed data transfer, especially in challenging industrial environments.

Applications:

  • Industrial Automation: Used in high-speed control systems, machine vision, and robotics.
  • Aerospace and Defense: Implemented in radar systems, signal processing, and image processing applications.
  • Wireless Communications: Utilized in base stations, remote radio heads, and wireless infrastructure equipment.
  • Data Centers: Found in high-speed data processing, network interface cards (NICs), and storage applications.
  • Medical Imaging: Used in advanced medical imaging equipment such as MRI and CT scanners for image processing and analysis.

Features:

  • Logic Cells: Offers approximately 50,176 logic cells, providing resources for implementing complex digital circuits.
  • Block RAM: Incorporates a significant amount of on-chip Block RAM, enabling efficient data storage and retrieval.
  • DSP Slices: Includes numerous DSP (Digital Signal Processing) slices, facilitating high-performance signal processing operations.
  • High-Speed Serial Transceivers: Integrated high-speed serial transceivers, supporting various protocols like PCIe, Serial RapidIO, and Gigabit Ethernet.
  • Advanced Power Management: Features advanced power management capabilities, allowing for optimized power consumption based on application requirements.
  • Flexible I/O: Supports a wide range of I/O standards, offering flexibility in interfacing with external devices and systems.
  • 665-pin Fine-Pitch Ball Grid Array (FFG665): The package type is a 665-pin FFG, which allows for high density and efficient routing.
  • Industrial Temperature Range: Specifically designed to operate reliably in industrial temperature conditions.

Benefits:

  • High Performance: Delivers high-performance processing capabilities, enabling rapid execution of complex algorithms.
  • Flexibility and Customization: Provides the flexibility to customize hardware implementations, allowing for tailored solutions to specific application needs.
  • Reduced Time-to-Market: Accelerates the development process, reducing time-to-market for new products and solutions.
  • Integrated Functionality: Integrates key functionalities like logic, memory, and high-speed serial transceivers, minimizing the need for external components.
  • Optimized Power Consumption: Optimizes power consumption, leading to energy-efficient designs and reduced operating costs.
  • Enhanced Reliability: Offers enhanced reliability and robustness, ensuring stable operation in demanding environments, especially in industrial settings.

The XC5VLX50T-1FFG665I operates within an industrial temperature range and is housed in a 665-pin fine-pitch ball grid array (FFG665) package. The "I" designation indicates that this version is specifically designed and tested for industrial environments, ensuring reliable performance in harsh conditions. This FPGA’s architecture enables the implementation of complex digital designs, making it suitable for applications requiring a robust blend of logic and high-speed serial connectivity. With integrated transceivers, DSP slices, and memory resources, the XC5VLX50T-1FFG665I enables the creation of efficient and powerful solutions for demanding industries. Its configurable nature facilitates rapid prototyping and deployment in industrial settings.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Intel
IC FPGA 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 15600 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Amd
FPGA, 64 CLBS, 2000 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Amd
FPGA, 784 CLBS, 13000 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Amd
FPGA, 484 CLBS, 15000 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
FPGA VIRTEX-E FAMILY 186.624K GA / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Amd
FPGA, 3136 CLBS, 55000 GATES
Lowest to $591.2696

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $162.9851 $162.9851
2+ $157.5523 $315.1046
3+ $141.2538 $423.7614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 368 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess