EN
  • EN
  • DE
  • IT

XC6SLX16-FTG256DIV

Part No XC6SLX16-FTG256DIV
Manufacturer Xilinx Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2013+
Reference case BGA
Manufacturer Xilinx Inc.
Win Source Part Number 735894-XC6SLX16-FTG256DIV
Ultra Librarian 3D Model Ultra Librarian XC6SLX16-FTG256DIV CAD Model

Description

The XC6SLX16-FTG256DIV is a member of the Xilinx Spartan-6 LX family of Field-Programmable Gate Arrays (FPGAs). These FPGAs are designed for a broad range of applications, offering a balance of low cost, low power consumption, and high performance.

Applications:

  • Industrial Automation
  • Motor Control
  • Consumer Electronics
  • Automotive Infotainment
  • Medical Imaging

Features:

  • Logic Cells: Contains approximately 14,579 logic cells.
  • Distributed RAM: Includes 576 Kbits of distributed RAM.
  • Block RAM: Features 576 Kbits of block RAM.
  • DSP Slices: Incorporates 32 DSP slices for signal processing applications.
  • Clock Management: Integrated clock management tiles for clock synthesis and distribution.
  • I/O Pins: Available in a FTG256 package with numerous I/O pins for interfacing with external devices.
  • Operating Voltage: Core voltage typically operates at 1.2V.

Benefits:

  • Flexibility and Reconfigurability: FPGAs can be reconfigured to implement different functionalities, allowing for hardware updates and customization.
  • High Performance: Parallel processing capabilities enable high-speed data processing.
  • Low Power Consumption: Spartan-6 family is designed for low-power applications.
  • Cost-Effective: Provides a cost-effective solution for a wide range of applications.
  • Short Time-to-Market: FPGAs allow for rapid prototyping and development.

Additional Details:

The XC6SLX16-FTG256DIV supports a wide range of I/O standards, including LVCMOS, LVTTL, and differential signaling. It is supported by Xilinx's Vivado Design Suite, which provides a comprehensive set of tools for design entry, simulation, synthesis, and implementation. The device is available in a fine-pitch ball grid array (FBGA) package for easy surface mounting. Ensure to consult the device's datasheet for detailed specifications and recommended operating conditions.

The FPGA can be used to implement complex digital circuits, including custom processors, communication interfaces, and control systems. Its programmable nature allows for design iterations and optimization without the need for hardware changes. The integrated DSP slices are particularly useful for applications requiring high-speed signal processing, such as image processing and audio processing.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess