EN
  • EN
  • DE

XC6SLX45T-2CSG324I

Part No XC6SLX45T-2CSG324I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description FPGA Spartan®-6 LXT Family 43661 Cells 45nm Technology 1.2V 324-Pin CSBGA / IC FPGA 190 I/O 324CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Number of LABs/CLBs 3411
Number of Logic Elements/Cells 43661
Total RAM Bits 2138112
The number of I/O 190
Supply Voltage (V) 1.14V ~ 1.26V
Mounting Style SMD
Temperature Range - Operating -40°C ~ 100°C
Manufacturer Package 324-LFBGA, CSPBGA
Supplier Device Package 324-CSPBGA (15x15)
Family Part Number XC6SLX45
Manufacturer Pack Quantity 126
MSL Level 3 (168 Hours)
Win Source Part Number 758753-XC6SLX45T-2CSG324I
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name XC6SLX45T
Introduction Date February 02, 2009
ECCN EAR99
Country of Origin Philippines, Taiwan
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian XC6SLX45T-2CSG324I CAD Model

Description

The XC6SLX45T-2CSG324I is a Spartan-6 LX family FPGA (Field-Programmable Gate Array) from Xilinx. It's designed to provide a balance of low cost, low power consumption, and high performance, making it suitable for a wide range of applications.

Applications:

  • Industrial Automation: Used in motor control, sensor interfaces, and machine vision systems.
  • Automotive: Employed in infotainment systems, driver assistance systems, and vehicle networking.
  • Consumer Electronics: Utilized in video processing, display controllers, and audio processing.
  • Communications: Found in wireless base stations, network switches, and data acquisition systems.
  • Medical Devices: Used in imaging equipment, patient monitoring systems, and diagnostic tools.

Features:

  • 43,661 Logic Cells: Provides a substantial amount of programmable logic resources.
  • Integrated DSP Slices: Includes dedicated hardware for digital signal processing.
  • Block RAM: Offers on-chip memory blocks for data storage and processing.
  • High-Speed Serial Interfaces: Supports various communication protocols, including PCI Express and Ethernet.
  • Low Power Consumption: Optimized for energy-efficient operation.

Benefits:

  • Flexibility and Customization: Allows for highly customized hardware implementations tailored to specific application needs.
  • High Performance: Delivers fast processing speeds for demanding tasks.
  • Reduced System Cost: Provides a cost-effective solution compared to custom ASIC designs.
  • Rapid Prototyping: Enables quick design iterations and faster time-to-market.
  • Long-Term Support: Supported by Xilinx's extensive ecosystem of tools and resources.

The XC6SLX45T-2CSG324I features a large number of logic cells, allowing for complex digital circuits to be implemented within the FPGA. The 'T' in the part number indicates that this FPGA is optimized for transceiver-based applications. The '-2' denotes the speed grade, indicating a certain performance level. 'CSG324' refers to the package type (a 324-pin chip scale ball grid array package), while the 'I' specifies the industrial temperature range. This FPGA is programmed using Xilinx's Vivado or ISE design suite. It's a versatile device suitable for a wide range of applications where flexibility, performance, and low power consumption are important considerations. It supports various I/O standards and offers a rich set of configuration options, allowing designers to optimize the FPGA for their specific requirements.

You May Also Be Interested in

Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7357 $93.4714
3+ $38.3472 $115.0416
5+ $37.1489 $185.7445
6+ $35.9505 $215.7030
8+ $34.7522 $278.0176
10+ $31.1571 $311.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,127 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess