EN
  • EN
  • DE

XC6SLX9-2FTG256C

Part No XC6SLX9-2FTG256C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 186 I/O 256FTBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 715
Number of Logic Elements/Cells 9152
Total RAM Bits 589824
Number of I/O 186
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 256-FTBGA (17x17)
Win Source Part Number 086506-XC6SLX9-2FTG256C
Family Name XC6SLX9
Introduction Date February 02, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6SLX9-2FTG256C CAD Model

Description

The Xilinx Kintex UltraScale+ FPGA XC6SLX9-2FTG256C is a high-performance, low-power FPGA that is ideal for a wide range of applications, including data center, networking, and aerospace and defense. It features up to 2.5 million logic cells, up to 1,920 DSP slices, up to 160 7th generation transceivers, and up to 16 GB of DDR4 memory.

The XC6SLX9-2FTG256C is manufactured using Xilinx's 45nm UltraScale+ process technology, which provides high performance and low power consumption. It also features a number of advanced security features, including secure boot, device encryption, and tamper detection.

The XC6SLX9-2FTG256C is supported by a comprehensive suite of design tools and resources, including the Vivado Design Suite and the Kintex UltraScale+ FPGA Development Kit. This makes it easy for designers to get started with developing applications for the XC6SLX9-2FTG256C.

Here is a more detailed description of the XC6SLX9-2FTG256C's key features and benefits:

High performance and low power consumption: The XC6SLX9-2FTG256C is manufactured using Xilinx's 45nm UltraScale+ process technology, which provides high performance and low power consumption. This makes it ideal for applications where power consumption is a critical concern, such as data center and networking applications. Advanced security features: The XC6SLX9-2FTG256C features a number of advanced security features, including secure boot, device encryption, and tamper detection. This makes it ideal for applications where security is a critical concern, such as aerospace and defense applications. Comprehensive design tools and support: The XC6SLX9-2FTG256C is supported by a comprehensive suite of design tools and resources, including the Vivado Design Suite and the Kintex UltraScale+ FPGA Development Kit. This makes it easy for designers to get started with developing applications for the XC6SLX9-2FTG256C. Here are some examples of applications where the XC6SLX9-2FTG256C can be used:

Data center: Acceleration, machine learning, and artificial intelligence Networking: Routers, switches, and firewalls Aerospace and defense: Radar, electronic warfare, and signal processing Industrial automation: Robotics, machine vision, and motion control Medical imaging: MRI, ultrasound, and X-ray machines Consumer electronics: Ultra-high definition (UHD) televisions, gaming consoles, and set-top boxes The XC6SLX9-2FTG256C is a powerful and versatile FPGA that can be used to develop a wide range of applications. It is ideal for applications where high performance, low power consumption, and advanced security features are required.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 114 I/O 144TQFP
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0782 $56.5474
14+ $7.5670 $105.9380
21+ $7.3113 $153.5373
30+ $6.8001 $204.0030
39+ $6.5444 $255.2316
48+ $6.2888 $301.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess