The XC6VLX365T1FFG1136I is a Virtex-6 FPGA from Xilinx. Virtex-6 FPGAs are high-performance, advanced programmable logic devices designed for a wide range of demanding applications. They combine high logic density, advanced features, and high-speed connectivity to enable complex system designs.
Applications:
- Wireless communications
- Wired networking
- Data centers
- High-performance computing
- Aerospace and defense
- Medical imaging
Features:
- High logic capacity
- Advanced signal processing capabilities (DSP48E1 slices)
- Integrated memory controllers
- High-speed serial transceivers (RocketIO GTP transceivers)
- Power optimization features
- FFG1136 package (1136-pin Fine-Pitch Flip-Chip Ball Grid Array)
- Industrial temperature range (I)
Benefits:
- High performance and throughput
- Flexibility to implement complex algorithms
- Integration of multiple functions on a single device
- Reduced system power consumption
- Scalable and adaptable architecture
The XC6VLX365T1FFG1136I offers a substantial amount of logic resources, enabling the implementation of complex digital circuits. The DSP48E1 slices provide dedicated hardware for signal processing tasks, accelerating performance in applications such as wireless communications and image processing. The integrated memory controllers support various memory interfaces, enabling high-bandwidth data access. The RocketIO GTP transceivers provide high-speed serial connectivity for communication with other devices and systems. The FFG1136 package is a high-density ball grid array package, providing a large number of I/O pins for connecting to external devices. The "I" indicates the industrial temperature range, which typically spans from -40°C to +100°C. The device is programmed using Xilinx's Vivado design suite and Hardware Description Languages such as VHDL or Verilog.