EN
  • EN
  • DE

XC7A100T2FFG676I

Part No XC7A100T2FFG676I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000767-XC7A100T2FFG676I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC7A100T2FFG676I CAD Model

Description

The XC7A100T-2FFG676I is an Artix-7 FPGA (Field Programmable Gate Array) from Xilinx. It belongs to the Artix-7 family, which is known for its low power consumption and high performance. This specific part is a temperature grade 'I', indicating an industrial temperature range.

Applications

  • Industrial automation
  • Motor control
  • Embedded vision
  • Software-defined radio (SDR)
  • Aerospace and defense
  • Medical imaging

Features

  • 101,440 Logic Cells
  • 6,340 Kbits of Block RAM
  • 240 DSP Slices
  • 660 MHz Maximum Clock Speed
  • Integrated Analog-to-Digital Converters (ADCs)
  • High-Speed Transceivers
  • Fabric Performance up to 453 GMACs
  • FFG676 Package
  • Industrial Temperature Grade

Benefits

  • Flexibility and reconfigurability allowing for customized hardware solutions.
  • High performance for demanding applications.
  • Low power consumption suitable for portable and embedded systems.
  • Integration of key peripherals reduces external component count.
  • Industrial temperature range ensures reliable operation in harsh environments.
  • Scalable architecture enables design reuse and migration.
  • Cost-optimized solution for various applications.

Technical Specifications

  • Logic Cells: 101,440
  • Block RAM: 6,340 Kbits
  • DSP Slices: 240
  • Maximum Clock Speed: 660 MHz
  • Package: FFG676
  • Operating Temperature: -40°C to +100°C (Junction Temperature)
  • Supply Voltage: (Consult datasheet for specific voltage range.)
  • I/O Count: (Consult datasheet for specific number of I/Os.)

Refer to the Xilinx XC7A100T-2FFG676I datasheet for complete specifications and programming details.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess