The 53261-0290-P is a Micro-Latch connector housing manufactured by Molex, LLC. It is designed for use in wire-to-board connections, providing a secure and reliable interconnection solution. This housing is part of the Micro-Latch series, known for its compact size and positive locking mechanism.
Applications
- Consumer electronics
- Industrial control systems
- Automotive electronics
- Medical devices
- Data communication equipment
Features
- Compact design
- Positive locking mechanism
- Durable material
- Polarization features to prevent mismating
- Available in various circuit sizes
Benefits
- Saves space in densely populated circuit boards.
- Ensures a secure connection that resists accidental disconnections.
- Withstands harsh environmental conditions.
- Guarantees correct connector orientation during assembly.
- Offers flexibility to accommodate different wiring configurations.
Technical Specifications
The 53261-0290-P is a 2-circuit housing with a pitch of 1.25mm. It is typically made of a UL 94V-0 rated material for flammability resistance. It supports wire gauges ranging from 30 to 26 AWG. The connector is designed for through-hole mounting and has a voltage rating of typically 50V. Current rating information should be obtained from the Molex datasheet.
Note: Always refer to the manufacturer's datasheet for precise specifications, including mating connector part numbers, current ratings, and application guidelines to ensure optimal performance and reliability in your specific application.