EN
  • EN
  • DE

AP2401AS-13

Part No AP2401AS-13
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1045352-AP2401AS-13
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP2401AS-13 CAD Model

Description

The AP2401AS-13 is a single-channel, current-limited, integrated high-side power switch optimized for USB and other hot-swap applications. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets, this product is designed to provide protection to systems and devices from excess current, short circuits, and over-temperature conditions.

Key Features

  • Current Limiting: The AP2401AS-13 offers programmable current limiting to protect the host device from over-current conditions. This feature ensures safe operation even when the output is shorted to ground.
  • Over-Temperature Protection: The device includes an over-temperature protection circuit that prevents thermal overload. It automatically shuts down the switch upon detecting excessive heat, thereby safeguarding the system components.
  • Fast Short-Circuit Response: The AP2401AS-13 is designed for a quick response to short-circuit conditions, reducing the risk of damage to the device and the power source.
  • Reverse Current Blocking: This power switch prevents reverse current flow from the output to the input when the switch is powered off, further protecting your system.
  • Controlled Rise Time: The device features a controlled output rise time which reduces inrush current, minimizing system voltage drops and potential system interference.
  • Under-Voltage Lockout (UVLO): The AP2401AS-13 includes UVLO to ensure that the device operates at the correct voltage levels, enhancing system reliability.

Applications

The AP2401AS-13 is suitable for a variety of applications where USB power distribution and protection are essential. This includes USB hubs, docking stations, monitors, and other peripherals. Its small package and integrated features make it an ideal choice for portable devices that require reliable power management.

Package and Availability

The device is available in a space-saving SOP-8 package, providing a compact solution for space-constrained applications. The AP2401AS-13 is part of Diodes Incorporated's commitment to delivering high-performance, cost-effective semiconductor solutions to meet the evolving needs of the electronics industry.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Hewlett Packard
Need more? Email Us
Sony
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess