EN
  • EN
  • DE
  • IT

XC7Z030-2FBG484E

Part No XC7Z030-2FBG484E
Manufacturer Xilinx Inc.
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-A9 800MHZ 484FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Packaging Tray
Architecture MCU, FPGA
Core Processor Dual ARM Cortex -A9 MPCore with CoreSight
RAM Size 256KB
Peripherals DMA
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 800MHz
Primary Attributes Kintex -7 FPGA, 125K Logic Cells
Temperature Range - Operating 0°C ~ 100°C
Manufacturer Package 484-BBGA, FCBGA
Supplier Device Package 484-FCBGA (23x23)
Number of I/O 130
Part Number Series XC7Z030
Manufacturer Pack Quantity 1
MSL Level 4 (72 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807268-XC7Z030-2FBG484E
Ultra Librarian 3D Model Ultra Librarian XC7Z030-2FBG484E CAD Model

Description

This Xilinx Inc. electronic component has a balance supply and demand status.

  • Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
  • Speed: 800MHz
  • Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • I/O: 130
  • RAM Size: 256KB
  • Flash Size: No Flash
  • Architecture: MCU, FPGA
  • Primary Attribute: Kintex-7 FPGA, 125K Logic Cells
  • Supplier Device Package: 484-FCBGA (23x23)
  • Temperature Range: 0°C to 100°C

You May Also Be Interested in

Altera
IC SOC CORTEX-A9 600MHZ 672UBGA
Lowest to $1,412.5374
Texas Instruments
AUTOMOTIVE SYSTEM-ON-A-CHIP FOR
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 1152BGA
Need more? Email Us
Altera
IC SOC CORTEX-A9 1.5GHZ 780FBGA
Need more? Email Us
Amd
IC ZUP RFSOC A53 FPGA 1156BGA
Need more? Email Us
Altera
IC SOC CORTEX-A9 700MHZ 672UBGA
Need more? Email Us
Octavo Systems
SYSTEM-IN-PACKAGE: TEXAS INSTRUM
Need more? Email Us
Altera
IC SOC CORTEX-A9 800MHZ 484UBGA
Need more? Email Us
Microchip Technology
IC SOC RISC-V 484FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $127.6867 $127.6867
2+ $123.5678 $247.1356
3+ $119.4489 $358.3467
4+ $107.0922 $428.3688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess