EN
  • EN
  • DE

XC9536-15PCG44I

Part No XC9536-15PCG44I
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description 5 ns pin-to-pin logic delays on all pins
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1281985-XC9536-15PCG44I
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9536-15PCG44I CAD Model

Description

The XC9536-15PCG44I is a high-performance Complex Programmable Logic Device (CPLD) from Xilinx's XC9500 family. This CPLD offers a combination of speed, density, and ease of use, making it suitable for a wide range of applications including interface bridging, peripheral control, and state machine implementation. The part number specifies a 36 macrocell device, a 15ns pin-to-pin delay, a Plastic Quad Flatpack (PQFP) package with 44 pins, and an Industrial temperature range.

Applications

  • Interface Bridging: Connecting different types of interfaces, such as UART, SPI, and I2C.
  • Peripheral Control: Controlling various peripherals, such as LEDs, buttons, and sensors.
  • State Machine Implementation: Implementing complex state machines for control logic.
  • Address Decoding: Decoding memory addresses in embedded systems.
  • Glue Logic: Providing custom logic functions to connect different components.

Features

  • 36 Macrocells: Provides a flexible and configurable logic resource.
  • 15ns Pin-to-Pin Delay: Offers high-speed performance for demanding applications.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming without removing the device from the board.
  • 44-Pin PQFP Package: Provides a compact and easy-to-use package.
  • Industrial Temperature Range: Operates reliably in harsh environments.
  • Advanced Architecture: Features a flexible architecture that supports a wide range of logic functions.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • User-Programmable Ground Pins: Allows for flexible ground connection options.

Benefits

  • Reduced Time-to-Market: Fast programming and reprogramming capabilities accelerate development.
  • Increased System Flexibility: Configurable logic resources allow for easy adaptation to changing requirements.
  • Improved System Performance: High-speed performance enables demanding applications.
  • Reduced Board Space: Compact package minimizes board space requirements.
  • Enhanced System Reliability: Industrial temperature range ensures reliable operation in harsh environments.

Additional Details

The XC9536-15PCG44I uses an advanced CMOS process technology to achieve high performance and low power consumption. It supports a variety of programming tools and languages, including VHDL and Verilog. The device is programmed using a JTAG interface, which allows for easy integration into automated testing and programming systems. The XC9500 family is a popular choice for a wide range of applications due to its flexibility, performance, and ease of use. The device's architecture is based on a Programmable Interconnect Array (PIA) that connects the macrocells to the I/O blocks, allowing for flexible routing and logic implementation. The supply voltage for this device is typically 5V.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess