EN
  • EN
  • DE

XC9572-10TQG100I

Part No XC9572-10TQG100I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415659-XC9572-10TQG100I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9572-10TQG100I CAD Model

Description

The XC9572-10TQG100I is a Complex Programmable Logic Device (CPLD) from Xilinx, belonging to the XC9500 family. It provides a versatile and cost-effective solution for various logic integration needs. The 'TQG100' indicates that it comes in a 100-pin Thin Quad Flat Pack (TQFP) package with a green (lead-free) body, and '-10' signifies a specific speed grade. The 'I' at the end indicates an industrial temperature range.

Applications

  • Industrial Control Systems: Implementing custom logic for machine control and automation.
  • Networking Equipment: Used in routers, switches, and other networking devices for control plane functions.
  • Telecommunications: Employed in telecom infrastructure equipment for control and data processing.
  • Medical Devices: Utilized in various medical instruments for control and data processing.
  • Automotive Applications: Used in automotive control systems, specifically in applications requiring industrial temperature range.

Features

  • 72 Macrocells: Provides substantial logic resources for implementing complex functions.
  • System Gate Density: Offers a system gate density of 1600 gates, providing significant logic integration capability.
  • Pin-to-Pin Logic Delay: Features a pin-to-pin logic delay of 10 ns, ensuring fast performance.
  • Operating Frequency: Can operate at frequencies up to 100 MHz.
  • 100-Pin TQFP Package: Offers a compact footprint for surface mount assembly.
  • In-System Programmability (ISP): Allows for easy reprogramming and design updates.
  • Advanced CMOS Technology: Fabricated using advanced CMOS technology for low power consumption and high reliability.
  • Industrial Temperature Range: Operates reliably in environments with temperatures ranging from -40°C to +85°C.

Benefits

  • High Performance: Enables fast and efficient operation of digital systems.
  • Low Power Consumption: Reduces energy costs and extends battery life in portable applications.
  • Design Flexibility: Allows for the implementation of custom logic functions tailored to specific application needs.
  • Reduced Board Space: Integrates multiple logic functions into a single device.
  • Easy Programmability: Simplifies design updates and modifications.
  • Reliable Operation: Suitable for harsh industrial environments due to its wide temperature range.

Additional Details

The XC9572-10TQG100I is designed for ease of use and reliability. It supports a wide range of I/O standards, including LVTTL and PCI. The device is fully compliant with industry-standard JEDEC programming specifications, allowing for easy programming with commercially available programmers. The TQFP package provides good thermal performance and is suitable for high-density board layouts. The industrial temperature range ensures reliable operation in challenging environments.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $4.9662
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $17.4627
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Altera
IC CPLD 64MC 15NS 68PLCC
Lowest to $248.5715
Altera
IC CPLD 440MC 9NS 100MBGA
Lowest to $11.9626
Lattice Semiconductor Corporation
IC CPLD 64MC 4.7NS 48TQFP
Lowest to $9.5461
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 256FTBGA
Lowest to $232.6042
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $4.8972

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess