EN
  • EN
  • DE

XC9572XLVQG64AWN

Part No XC9572XLVQG64AWN
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1190109-XC9572XLVQG64AWN
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9572XLVQG64AWN CAD Model

Description

The XC9572XLVQG64AWN is a Complex Programmable Logic Device (CPLD) from Xilinx, part of the CoolRunner XPLA3 family. This device offers a combination of high performance and low power consumption, making it suitable for a wide range of digital logic applications.

Applications

  • General-purpose logic replacement
  • Glue logic for microcontrollers and microprocessors
  • Address decoding
  • I/O expansion
  • State machine implementation
  • Interface bridging

Features

  • 72 macrocells: Provides ample logic resources for implementing complex digital circuits.
  • 64-pin VQFP package: Offers a compact footprint for space-constrained applications.
  • In-System Programmable (ISP): Allows for easy programming and reprogramming after the device is mounted on the PCB.
  • Fast propagation delay: Ensures high-speed performance.
  • Low power consumption: Reduces overall system power requirements.
  • Advanced feature set: Includes features like global clocking, internal pull-up resistors, and input hysteresis for improved signal integrity.

Benefits

  • Flexibility: Programmable logic allows for easy customization and adaptation to changing design requirements.
  • High performance: Fast propagation delays enable high-speed operation.
  • Low power: Reduces power consumption and extends battery life in portable applications.
  • Ease of use: In-system programmability simplifies prototyping and production.
  • Cost-effective: Provides a cost-effective solution for implementing complex digital logic functions.

Additional Details

The XC9572XLVQG64AWN operates from a 3.3V power supply. Its architecture consists of function block array interconnected by a programmable interconnect matrix (PIA). The PIA allows signals to be routed between function blocks, providing a high degree of flexibility. The device is programmed using standard JTAG programming tools. Refer to the Xilinx datasheet for detailed specifications, including timing parameters, power consumption, and programming instructions. This CPLD is a robust and versatile solution for implementing a wide variety of digital logic designs. Its combination of performance, low power, and ease of use makes it a popular choice for many applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess