EN
  • EN
  • DE

XCR3032C-12VQ44C

Part No XCR3032C-12VQ44C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415781-XCR3032C-12VQ44C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCR3032C-12VQ44C CAD Model

Description

The XCR3032C-12VQ44C is a Complex Programmable Logic Device (CPLD) from Xilinx, part of the CoolRunner series. This device offers a flexible solution for implementing custom logic functions in various electronic applications. The 'C' signifies a specific iteration or sub-family within the XCR3032 line. The '-12' designates the speed grade, indicating its performance capabilities, and 'VQ44C' indicates the package type, which is a 44-pin Very thin Quad Flat Pack (VQFP), with the 'C' denoting the commercial temperature range.

Applications

  • Glue Logic Replacement: Replacing discrete logic components to reduce board space and component count.
  • Address Decoding: Implementing address decoding schemes for memory and peripheral devices.
  • State Machine Control: Designing and implementing complex state machines for controlling system behavior.
  • Interface Bridging: Bridging between different interface standards and protocols.
  • Peripheral Control: Controlling various peripheral devices, such as sensors, actuators, and displays.
  • Low-Power Applications: Suitable for battery-powered and energy-efficient designs due to its low power consumption.

Features

  • 32 Macrocells: Provides 32 macrocells for implementing combinational and sequential logic functions.
  • 44-Pin VQFP Package: Offers a compact surface-mount package for space-constrained applications.
  • In-System Programmability (ISP): Enables easy programming and reprogramming while the device is mounted on the circuit board.
  • Low Power Consumption: CoolRunner architecture minimizes power consumption, making it suitable for power-sensitive applications.
  • Global Clock Network: Features a high-performance global clock network for synchronous designs.
  • Commercial Temperature Range: Operates reliably within the commercial temperature range.

Benefits

  • Reduced Board Space: Integrates multiple logic functions into a single device, saving valuable board space.
  • Design Flexibility: Allows for custom logic implementation, tailoring the design to specific application requirements.
  • Improved Performance: Provides high-speed logic operation for enhanced system performance.
  • Simplified Design Process: Uses industry-standard design tools and languages (e.g., VHDL, Verilog).
  • Faster Time-to-Market: Enables rapid prototyping and design iteration with in-system programmability.
  • Cost-Effective Solution: Offers a cost-effective alternative to discrete logic components.

Additional Details

The XCR3032C-12VQ44C is programmed using JEDEC files generated from logic synthesis and place-and-route tools. The VQFP package offers good thermal dissipation characteristics. The device supports various input/output standards, making it compatible with a wide range of devices and systems. Specific details about timing characteristics, power consumption, and operating conditions can be found in the Xilinx datasheet for this device.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 15NS 24DIP
Lowest to $23.2836
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Xilinx Inc.
IC CPLD 72MC 15.5NS 44VQFP
Lowest to $191.8797
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $12.8699

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess