EN
  • EN
  • DE

R5F213G4ANE

Part No R5F213G4ANE
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834950-R5F213G4ANE
Ultra Librarian 3D Model Ultra Librarian R5F213G4ANE CAD Model

Description

The R5F213G4ANE is a microcontroller belonging to the Renesas R8C family. It is based on the R8C CPU core, which is a 16-bit architecture known for its efficient performance and low-power characteristics. This microcontroller is designed for embedded control applications where a balance between processing capability, compact size, and energy efficiency is crucial.

Applications

  • Remote Controls: TV, DVD, and other consumer electronic devices.
  • Small Appliances: Coffee makers, toasters, and blenders.
  • Toys and Games: Electronic toys, handheld games.
  • Security Devices: Simple alarm systems, keypads.

Features

  • R8C CPU Core: Efficient 16-bit architecture optimized for embedded control.
  • Flash Memory: On-chip flash memory for storing program code and data, enabling easy updates.
  • RAM: Internal RAM for data storage and manipulation during program execution.
  • Timers: Multiple timers for implementing timing functions, PWM generation, and event counting.
  • Serial Communication Interfaces: UART and other serial interfaces for communication with external devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for controlling external devices and reading input signals.
  • Low-Power Modes: Various power-saving modes to minimize energy consumption in battery-powered devices.

Benefits

  • Cost-Effectiveness: Offers a good balance of features and performance at a competitive price.
  • Ease of Use: Supported by Renesas development tools and a comprehensive set of documentation.
  • Compact Size: Small package allows for integration into space-constrained applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Versatile Peripheral Set: Suitable for a wide range of embedded control applications due to the available peripherals.

Additional Details

The R5F213G4ANE operates at a specific clock frequency and voltage. The memory size (both Flash and RAM), number of I/O pins, and other technical specifications will vary depending on the specific configuration. Detailed information, including electrical characteristics, pin assignments, and timing diagrams, can be found in the Renesas datasheet for this device. Always consult the datasheet for detailed design and implementation information.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8362 $65.0172
13+ $8.8912 $115.5856
21+ $8.6128 $180.8688
28+ $8.3356 $233.3968
36+ $8.0573 $290.0628
48+ $7.2245 $346.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess