EN
  • EN
  • DE

XCR3064XL-10VQC44C

Part No XCR3064XL-10VQC44C
Manufacturer Xilinx Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case QFP
Manufacturer Xilinx Inc.
Win Source Part Number 717062-XCR3064XL-10VQC44C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCR3064XL-10VQC44C CAD Model

Description

The XCR3064XL-10VQC44C is a Complex Programmable Logic Device (CPLD) from Xilinx's CoolRunner XPLA3 family. These CPLDs offer a combination of high performance, low power consumption, and flexible programmability, making them ideal for a wide range of digital logic applications.

Applications:

  • Glue Logic: Used to implement glue logic functions in electronic systems, such as address decoding, bus interfacing, and control signal generation.
  • Peripheral Control: Employed to control and interface with various peripherals, including memory devices, sensors, and displays.
  • State Machines: Implements complex state machines for controlling sequential logic operations.
  • Address Decoding: Utilized in memory systems for address decoding and memory management.
  • Interface Bridging: Provides bridging between different interfaces, such as UART, SPI, and I2C.

Features:

  • 64 Macrocells: Offers 64 macrocells for implementing complex logic functions.
  • Low Power Consumption: Designed for low-power applications, extending battery life in portable devices.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming in the field.
  • Fast Propagation Delay: Provides fast propagation delays for high-speed operation.
  • 44-Pin VQFP Package: Compact VQFP package for space-constrained applications.

Benefits:

  • Flexible Design: Programmable architecture allows for easy adaptation to changing design requirements.
  • Reduced System Cost: Integrates multiple logic functions into a single device, reducing system component count and cost.
  • Improved Time-to-Market: Fast prototyping and easy reprogramming accelerate product development and time-to-market.
  • Enhanced System Reliability: Integrated solution reduces the number of interconnections, improving system reliability.
  • Low Power Operation: Low power consumption extends battery life in portable devices.

Additional Details:

The XCR3064XL-10VQC44C CPLD operates at a supply voltage of 3.3V. It features a propagation delay of 10 ns. The VQFP package provides a compact footprint for space-constrained applications. This CPLD is commonly used in consumer electronics, industrial automation, and telecommunications equipment where flexible logic and low power consumption are critical design requirements. The device utilizes a non-volatile flash memory for configuration storage, allowing it to retain its programmed configuration even when power is removed.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess