EN
  • EN
  • DE

XCR3128XL-10C/VQ100

Part No XCR3128XL-10C/VQ100
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415788-XCR3128XL-10C/VQ100
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCR3128XL-10C/VQ100 CAD Model

Description

The XCR3128XL-10C/VQ100 is a Complex Programmable Logic Device (CPLD) from Xilinx's CoolRunner XL family, offering a combination of high performance and low power consumption. Its 128 macrocells provide a substantial amount of logic resources for complex digital designs. The VQ100 package makes it suitable for applications where board space is a consideration.

Applications

  • High-speed control systems: Requiring fast and deterministic response times.
  • Data communication: Implementing interfaces for various communication protocols.
  • Embedded systems: As a flexible logic solution in microcontroller-based systems.
  • Industrial automation: Controlling and monitoring industrial processes.
  • Networking equipment: Implementing custom logic functions in switches and routers.

Features

  • 128 macrocells: Provides a large amount of programmable logic resources.
  • 10 ns pin-to-pin delay: Enables high-speed operation for demanding applications.
  • VQ100 package: Offers a compact footprint while providing a large number of I/O pins.
  • In-system programmability (ISP): Simplifies programming and updates without requiring device removal.
  • Low power consumption: Reduces overall system power requirements.
  • Advanced CMOS process technology: Ensures high performance and energy efficiency.

Benefits

  • Increased system performance: Due to the device's high speed and low propagation delays.
  • Reduced system cost: By integrating multiple logic functions into a single chip.
  • Design flexibility: Allows for easy modification and customization of logic functions.
  • Simplified board design: Minimizes component count and board space requirements.
  • Faster time-to-market: Through ease of programming and prototyping.
  • Extended product life: Due to the device's reliability and low power consumption.

Technical Specifications

The XCR3128XL-10C/VQ100 operates at a voltage of 3.3V and is available in a VQ100 package. It supports JEDEC file programming and is JTAG boundary-scan testable. The device's combination of high density and low power makes it suitable for a wide range of applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $17.4627
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $4.9662
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $4.8972
Xilinx Inc.
IC CPLD 72MC 15.5NS 44VQFP
Lowest to $191.8797
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess