EN
  • EN
  • DE

XCR3128XL-10TQ144Q

Part No XCR3128XL-10TQ144Q
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description High-speed pin-to-pin delays of 10 ns
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1282061-XCR3128XL-10TQ144Q
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCR3128XL-10TQ144Q CAD Model

Description

The XCR3128XL-10TQ144Q is a CoolRunner XPLA3 CPLD (Complex Programmable Logic Device) from Xilinx. This device offers a combination of high performance, low power consumption, and in-system programmability.

Applications

  • High-Speed Logic Replacement: Replaces discrete logic components in high-speed applications.
  • Interface Control: Implements control logic for various interfaces, such as memory interfaces and peripheral interfaces.
  • Data Path Control: Controls data flow in digital systems.
  • Motor Control: Used in motor control applications for generating control signals.
  • Networking Equipment: Used in routers, switches, and other networking devices for implementing control and data path logic.

Features

  • Zero Power: Offers very low power consumption, ideal for battery-powered applications.
  • High Speed: Provides fast propagation delays for high-performance operation.
  • In-System Programmable (ISP): Allows for easy updates and modifications without removing the device from the system.
  • Advanced Architecture: Features a flexible architecture for efficient logic implementation.
  • TQFP Package: Available in a 144-pin Thin Quad Flat Pack (TQFP) package.
  • Enhanced I/O Features: Includes features such as programmable slew rate control and output enable control.

Benefits

  • Extended Battery Life: Zero-power consumption significantly extends battery life in portable devices.
  • Improved System Performance: High speed enables faster system operation.
  • Simplified Design: In-system programmability simplifies design and debugging.
  • Reduced Board Space: Integration of multiple logic functions into a single device reduces board size.
  • Enhanced Reliability: The robust design ensures reliable operation in harsh environments.

Additional Details

The XCR3128XL-10TQ144Q features 128 macrocells. The '-10' in the part number indicates a propagation delay of 10 ns. The 'Q' at the end of the part number typically indicates qualification to military or industrial standards. The CoolRunner family is known for its ease of use and robust performance.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess