EN
  • EN
  • DE

XCS05XLPC84-4C

Part No XCS05XLPC84-4C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031390-XCS05XLPC84-4C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCS05XLPC84-4C CAD Model

Description

The XCS05XLPC84-4C is a member of the Spartan-XL family of Field-Programmable Gate Arrays (FPGAs) from Xilinx. These FPGAs are designed for cost-sensitive applications requiring a moderate amount of programmable logic and high performance. It offers a good balance between flexibility, speed, and power consumption.

Applications:

  • Low-cost digital logic: Implementing various digital functions in cost-constrained applications.
  • Embedded systems: Controlling peripherals and managing data acquisition in embedded systems.
  • Prototyping: Rapidly prototyping digital designs before committing to ASIC implementation.
  • Consumer electronics: Used in various consumer electronic devices requiring programmable logic.
  • Industrial control: Implementing control algorithms and interfacing with sensors and actuators.

Features:

  • System Gates: 5,000
  • Logic Cells: 230
  • Distributed RAM: 12,288 bits
  • Block RAM: 0 bits
  • I/O Pins: 66
  • Package: PC84
  • Speed Grade: -4

Benefits:

  • Cost-effective: Provides a low-cost solution for programmable logic applications.
  • Flexibility: Reprogrammable nature allows for easy modification and customization of the digital logic design.
  • High Performance: Offers high-speed performance suitable for many real-time applications.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Reduced Time-to-Market: Faster prototyping and development cycles compared to traditional ASIC design.

Additional Details:

The XCS05XLPC84-4C utilizes static CMOS technology. It's supported by Xilinx's design tools, providing a comprehensive development environment for design entry, simulation, and implementation. The PC84 package indicates a plastic quad flat pack with 84 pins. It is a surface mount component.

You May Also Be Interested in

Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess