EN
  • EN
  • DE

OPA4171AQPWRQ1

Part No OPA4171AQPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP / Single-Supply, General-Purpose Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.5V/μs
Gain Bandwidth Product 3MHz
Current - Input Bias 8pA
Voltage - Input Offset 250μV
Current - Supply 475μA
Current - Output / Channel 35mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 36V, ±2.25V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807780-OPA4171AQPWRQ1
Ultra Librarian 3D Model Ultra Librarian OPA4171AQPWRQ1 CAD Model

Description

Product Overview: OPA4171AQPWRQ1 from Texas Instruments

The OPA4171AQPWRQ1 is a high-performance, automotive-grade operational amplifier developed by Texas Instruments (TI), designed to meet the rigorous standards of the automotive industry. This op-amp is part of TI's "AEC-Q100 qualified" range, ensuring reliability and performance under extreme conditions, making it an ideal choice for automotive applications such as sensor amplification, powertrain control systems, and battery management.

Key Features

  • Low Power Consumption: The OPA4171AQPWRQ1 is optimized for low-power applications, which is crucial for reducing the overall power consumption in automotive systems.
  • Wide Supply Range: It operates from a wide supply range of ±2.25V to ±18V, or 4.5V to 36V on a single supply, offering design flexibility across various automotive voltages.
  • Low Offset Voltage: With a low input offset voltage, this operational amplifier ensures high accuracy in signal amplification, which is essential for sensor and control applications.
  • High Common-Mode Rejection Ratio (CMRR): The device boasts a high CMRR, which is beneficial for applications where noise rejection is critical.
  • Extended Temperature Range: The OPA4171AQPWRQ1 is designed to operate over an extended temperature range, making it suitable for the harsh environments found in automotive applications.

Applications

  • Automotive sensor amplifiers
  • Automotive powertrain systems
  • Electronic power steering
  • Battery management systems
  • Automotive audio and infotainment systems

Package and Quality

The OPA4171AQPWRQ1 comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is compact and suitable for space-constrained applications. The device's AEC-Q100 qualification ensures that it meets the automotive industry's standard for stress resistance, including temperature, electrical, and device performance tests.

In conclusion, the OPA4171AQPWRQ1 operational amplifier from Texas Instruments is a robust, precision amplifier that offers the reliability and performance needed for advanced automotive systems. Its combination of low power consumption, high accuracy, and wide operating temperature range makes it a versatile choice for engineers looking to enhance the performance and efficiency of their automotive designs.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8852 $50.5076
32+ $3.1879 $102.0128
49+ $3.0883 $151.3267
67+ $2.9887 $200.2429
87+ $2.8890 $251.3430
116+ $2.5902 $300.4632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess