EN
  • EN
  • DE

XCS30XLPQ240AKP

Part No XCS30XLPQ240AKP
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995956-XCS30XLPQ240AKP
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCS30XLPQ240AKP CAD Model

Description

The XCS30XLPQ240AKP, manufactured by Xilinx, is a Spartan-XL series Field-Programmable Gate Array (FPGA). This FPGA is designed for low-power applications, offering a balance of performance and energy efficiency. It is well-suited for systems requiring moderate complexity and prolonged battery life.

Applications

  • Portable Devices: Used in handheld devices, battery-powered equipment, and mobile applications.
  • Wireless Communication: Employed in wireless sensors, remote controls, and low-power communication systems.
  • Industrial Control: Utilized in industrial automation equipment, sensor networks, and control systems.
  • Medical Devices: Found in portable medical devices, patient monitoring systems, and diagnostic equipment.
  • Automotive: Used in automotive control systems, wireless key fobs, and remote monitoring systems.

Features

  • Configurable Logic Blocks (CLBs): Provides an array of configurable logic blocks that can be interconnected to implement custom digital circuits.
  • Input/Output Blocks (IOBs): Offers flexible I/O capabilities with programmable voltage levels and drive strengths.
  • Low Power Consumption: Designed for minimal power consumption, extending battery life in portable applications.
  • Versatile Routing Resources: Features a hierarchical routing architecture that enables efficient interconnection of CLBs and IOBs.
  • 240-Pin PQFP Package: Comes in a 240-pin Plastic Quad Flat Pack (PQFP) package for surface mount assembly.

Benefits

  • Low Power Operation: Minimizes power consumption, extending battery life and reducing heat dissipation.
  • Flexibility: Allows for easy modification and reprogramming of the digital logic circuit without requiring hardware changes.
  • Reduced Time-to-Market: Speeds up the development cycle by enabling rapid prototyping and testing of designs.
  • Cost-Effectiveness: Offers a cost-effective alternative to custom ASICs, especially for low to medium volume production.
  • High Performance: Provides sufficient performance for a wide range of applications with its configurable logic and routing resources.

Additional Details

The XCS30XLPQ240AKP operates at a specific voltage, typically 3.3V or lower. The 'XL' designation indicates a low-power variant. The 'AKP' suffix might denote a specific speed grade or temperature range. Further details regarding operating temperature, power consumption, and other electrical characteristics can be found in the device datasheet. Xilinx provides comprehensive documentation and development tools to support the Spartan-XL series, enabling efficient design and implementation of complex digital circuits.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess