EN
  • EN
  • DE

XCV150-6FGG456C

Part No XCV150-6FGG456C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415836-XCV150-6FGG456C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV150-6FGG456C CAD Model

Description

The XCV150-6FGG456C is a FPGA (Field-Programmable Gate Array) belonging to the Virtex series from Xilinx. These FPGAs are designed for applications that demand programmable logic, providing a mix of performance and cost-effectiveness.

Applications

  • Telecommunications Infrastructure: Frequently used in networking equipment, base stations, and signal processing systems.
  • Industrial Automation and Control: Implemented in programmable logic controllers (PLCs), motor control systems, and robotic applications.
  • Data Processing Systems: Deployed in servers, storage solutions, and high-performance computing platforms.
  • Advanced Image and Video Processing: Integrated in video encoding/decoding, image recognition, and medical imaging systems.
  • Aerospace and Defense Applications: Employed in radar systems, avionics, and electronic warfare equipment.

Features

  • High Density Logic: Provides a significant number of Configurable Logic Blocks (CLBs) for implementing sophisticated digital circuits.
  • Programmable Interconnect Matrix: Features a versatile routing architecture allowing for flexible interconnections between logic blocks.
  • Integrated Memory Resources: Includes Block RAM and Distributed RAM for efficient data storage and management.
  • Comprehensive Clock Management: Offers dedicated clock management circuits for precise clock distribution and synchronization.
  • Versatile I/O Interfaces: Supports a wide range of I/O standards, including LVTTL, LVCMOS, and various high-speed serial interfaces.

Benefits

  • Design Flexibility: Reconfigurable architecture allows for implementing a wide range of functions and algorithms, accelerating prototyping and customization.
  • High-Speed Performance: Delivers high-speed performance for demanding computational tasks.
  • Power Efficiency: Designed with power-saving features to minimize energy consumption.
  • Accelerated Time-to-Market: A flexible, user-configurable platform that reduces time-to-market.
  • Cost-Effective Solution: Lowers development costs by facilitating hardware and software reuse.

Additional Details

The XCV150-6FGG456C's designation includes:

  • XCV150: Indicates it is part of the Virtex family, with approximately 150,000 system gates.
  • -6: Specifies the speed grade; the '-6' indicates a specific performance level for the device.
  • FGG456: Represents the package type, which is a Fine-pitch Grid Array with 456 pins. This will impact thermal management and board layout.
  • C: Refers to the temperature range which is the Commercial range (0°C to +85°C).

Important specifications include the core voltage (usually around 2.5V) and number of usable I/O pins. Consult the Xilinx documentation for specifics on power consumption, timing performance, and configuration options related to the XCV150 product family.

You May Also Be Interested in

Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 114 I/O 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess