EN
  • EN
  • DE

XCV300-BG432

Part No XCV300-BG432
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105801-XCV300-BG432
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCV300-BG432 CAD Model

Description

The XCV300-BG432 is a Virtex series Field Programmable Gate Array (FPGA) manufactured by Xilinx. It is designed for applications requiring a balance of performance and logic density. The 'BG432' indicates a Ball Grid Array (BGA) package with 432 pins, offering a high pin count for extensive I/O capabilities.

Applications:

  • Communication Systems: Used in networking equipment for data processing and routing.
  • Industrial Automation: Applied in control systems and robotics for real-time processing.
  • Medical Imaging: Employed in medical devices for image processing and analysis.
  • Video Processing: Utilized in video encoding and decoding applications.
  • Instrumentation: Used in test and measurement equipment for data acquisition and analysis.

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be programmed to implement custom logic functions.
  • Block RAM: Includes embedded Block RAM for on-chip data storage.
  • Input/Output Blocks (IOBs): Provides flexible IOBs that can be configured to support various I/O standards.
  • Clock Management: Features clock management circuitry for generating and distributing clock signals.
  • BGA Package: The 432-pin BGA package offers a high pin count in a compact footprint.

Benefits:

  • Flexibility: Allows for easy modification and customization of digital circuits.
  • Performance: Delivers high performance for demanding digital logic applications.
  • Integration: Integrates multiple functions into a single device, reducing board space and complexity.
  • Time-to-Market: Reduces time-to-market by enabling rapid prototyping and design iterations.
  • Cost-Effectiveness: Offers a cost-effective solution compared to custom ASICs.

Additional Details:

The XCV300-BG432 operates with a specific supply voltage and has a defined number of logic cells, RAM blocks, and I/O pins, as detailed in the Xilinx datasheet. It is designed to be configured using Xilinx development tools. Consult the official Xilinx documentation for precise specifications, including power consumption, temperature ratings, and timing characteristics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess