EN
  • EN
  • DE

XCV400-5BG560C

Part No XCV400-5BG560C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 404 I/O 560MBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 404 81920 10800 560-LBGA Exposed Pad, Metal
Manufacturer Xilinx Inc.
Series Virtex®
Package Tray
Part Status Obsolete
Number of I/O 404
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 560-LBGA Exposed Pad, Metal
Case / Package 560-MBGA (42.5x42.5)
Family Name XCV400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903971-XCV400-5BG560C
Ultra Librarian 3D Model Ultra Librarian XCV400-5BG560C CAD Model

Description

The XCV400-5BG560C is a Virtex series FPGA (Field-Programmable Gate Array) manufactured by Xilinx. It is designed to provide a flexible and high-performance platform for implementing custom digital logic. This FPGA is part of the first generation of Virtex devices and is suitable for a range of applications requiring reconfigurable hardware.

Applications

  • Digital signal processing (DSP)
  • Image processing
  • Telecommunications infrastructure
  • Networking equipment
  • Industrial automation
  • Data acquisition systems

Features

  • System Gates: 400,000
  • Logic Cells: 6,144
  • Distributed RAM: 122,880 bits
  • Block RAM: 16 blocks of 4,096 bits each (65,536 bits total)
  • Maximum User I/O: 400
  • Clock Management: Digital Clock Manager (DCM) for advanced clock control
  • Operating Voltage: 3.3V
  • Package: 560-pin BGA (Ball Grid Array)
  • Speed Grade: -5 (indicating speed performance)
  • Temperature Grade: C (Commercial Temperature Range: 0°C to +70°C)

Benefits

  • High Capacity: Provides substantial logic resources for complex digital designs.
  • Flexibility: Can be reconfigured to implement different functions, adapting to changing requirements.
  • High Performance: Delivers high-speed performance for demanding applications.
  • Reduced Time-to-Market: Allows for rapid prototyping and development, reducing time-to-market.
  • Integrated Clock Management: Simplifies clock design and management, improving system performance.
  • Cost-Effectiveness: Provides a cost-effective solution for custom hardware implementation.

Additional Details

The XCV400-5BG560C uses a segmented routing architecture for flexible interconnection of logic resources. Configuration is typically done using an external memory device that loads a configuration bitstream. The device offers various configuration modes, including serial and parallel options. This FPGA is supported by Xilinx's ISE (Integrated Software Environment) development tools. The ISE tools provide a complete design flow, including schematic capture, HDL editing, synthesis, place-and-route, and simulation. The FPGA is often used in applications that require a balance between performance, capacity, and cost. Its commercial temperature range makes it suitable for indoor environments.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.3230 $124.3230
2+ $120.3126 $240.6252
3+ $116.3020 $348.9060
4+ $104.2709 $417.0836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess