EN
  • EN
  • DE

XCV400E-8PQG240C

Part No XCV400E-8PQG240C
Manufacturer Xilinx Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1345+
Reference case QFP240
Manufacturer Xilinx Inc.
Win Source Part Number 721207-XCV400E-8PQG240C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCV400E-8PQG240C CAD Model

Description

The XCV400E-8PQG240C is a Field-Programmable Gate Array (FPGA) from the Virtex-E family manufactured by Xilinx. FPGAs are highly flexible integrated circuits that can be configured by the user after manufacturing, allowing for implementation of custom digital logic circuits.

Applications:

  • Digital Signal Processing (DSP)
  • Image and Video Processing
  • Networking Equipment
  • Telecommunications
  • Industrial Control Systems
  • Aerospace and Defense Applications

Features:

  • System-Level Features: The Virtex-E family offers system-level features, enabling high-performance and high-density designs.
  • Logic Cells: Contains configurable logic blocks (CLBs) that can be programmed to implement a wide range of logic functions.
  • Embedded Memory: Includes on-chip block RAM for data storage and processing.
  • Clock Management: Features flexible clock management circuitry for generating and distributing clock signals.
  • I/O Interfaces: Supports a variety of I/O standards for interfacing with external devices.
  • On-Chip Debugging: Provides features for on-chip debugging and verification.
  • PQG240 Package: The device is housed in a 240-pin PQFP (Plastic Quad Flat Pack) package.

Benefits:

  • Design Flexibility: FPGAs offer unparalleled design flexibility, allowing users to implement custom logic circuits.
  • Time-to-Market: Rapid prototyping and design iterations reduce time-to-market.
  • Performance: High-performance architecture enables implementation of complex algorithms.
  • Cost-Effectiveness: Programmability reduces the need for custom ASICs (Application-Specific Integrated Circuits) in many applications.
  • Reconfigurability: FPGAs can be reconfigured in the field, allowing for design updates and bug fixes.

Additional Details:

The XCV400E-8PQG240C features a specific number of logic cells, block RAM, and I/O pins. The "-8" speed grade indicates the performance level of the device. Xilinx provides comprehensive software tools, such as the Vivado Design Suite, for designing, simulating, and implementing FPGA designs. The device is programmed using a hardware description language (HDL), such as VHDL or Verilog. Power consumption is an important consideration in FPGA designs, and Xilinx offers various power management features. Proper thermal management is also essential, especially for high-performance applications. The Virtex-E family is known for its robust architecture and support for a wide range of applications. Detailed specifications, including the number of logic cells, memory capacity, and I/O standards, can be found in the Xilinx documentation. Understanding the device's architecture and features is crucial for successful FPGA design.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess