EN
  • EN
  • DE

XCZU15EG-1FFVB1156E

Part No XCZU15EG-1FFVB1156E
Manufacturer Xilinx Inc.
Catalog Embedded - System On Chip (SoC)
Description Field Programmable Gate Array / IC FPGA 328 I/O 1156FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Architecture MCU, FPGA
Core Processor Quad ARM Cortex-A53 MPCore with CoreSight, Dual ARMCortex-R5 with CoreSight, ARM Mali-400 MP2
Date RAM Size 256KB
Peripherals DMA, WDT
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 500MHz, 600MHz, 1.2GHz
Primary Attributes ZynqUltraScale+ FPGA, 747K+ Logic Cells
Temperature Range - Operating 0°C ~ 100°C
Manufacturer Package 1156-BBGA, FCBGA
Supplier Device Package 1156-FCBGA (35x35)
The number of I/O 328
Manufacturer Pack Quantity 1
MSL Level 4 (72 Hours)
Win Source Part Number 759362-XCZU15EG-1FFVB1156E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name XCZU15EG
Introduction Date March 10, 2016
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian XCZU15EG-1FFVB1156E CAD Model

Description

The Xilinx Inc. XCZU15EG-1FFVB1156E is a high popularity Zynq UltraScale+ FPGA manufactured.

  • Processor: Quad ARM Cortex-A53 MPCore with CoreSight, dual ARM Cortex-R5 with CoreSight, and ARM Mali-400 MP2 core
  • Speed: 500MHz, 600MHz, 1.2GHz
  • Temperature Range: 0°C to 100°C
  • Logic Cells: 747K+
  • I/Os: 328
  • Package: 1156-FCBGA (35x35)
  • Supply: Tray

You May Also Be Interested in

Microchip Technology
IC SOC CORTEX-M3 166MHZ 256FBGA
Need more? Email Us
NXP / Nexperia
MIMX9321DVXXMAB
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Amd
FPGA MPSOC QUAD A53 784BGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Amd
IC ZUP MPSOC A53 FPGA Q 625BGA
Need more? Email Us
Microchip Technology
IC SOC RISC-V 325LFBGA
Need more? Email Us
Altera
IC SOC CORTEX-A9 1.5GHZ 780FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $330.4478 $330.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess