EN
  • EN
  • DE

XC7A50T-3CSG325E

Part No XC7A50T-3CSG325E
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 150 I/O 324CSBGA / Artix-7 Field Programmable Gate Array (FPGA) IC 150 2764800 52160 324-LFBGA, CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 4075
Number of Logic Elements/Cells 52160
Total RAM Bits 2764800
Number of I/O 150
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 100°C (TJ)
Case / Package 324-LFBGA, CSPBGA
Supplier Device Package 324-CSPBGA (15x15)
Base Product Number XC7A50
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 126
Win Source Part Number 1323456-XC7A50T-3CSG325E
Ultra Librarian 3D Model Ultra Librarian XC7A50T-3CSG325E CAD Model

Description

The AMD Xilinx XC7A50T-3CSG325E is a high-performance field-programmable gate array (FPGA) from AMD Xilinx.

  • Logic Elements/Cells: 52160
  • LABs/CLBs: 4075
  • Voltage: 0.95V to 1.05V
  • Temperature Range: 0°C to 100°C
  • Total RAM: 2764800 bits
  • I/Os: 150
  • Package: 324-CSPBGA (15x15)
  • Mounting: Surface Mountable

You May Also Be Interested in

Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 281 I/O 324CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.3135 $77.3135
2+ $74.7015 $149.4030
3+ $69.4777 $208.4331
4+ $66.8657 $267.4628
5+ $64.2538 $321.2690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess