EN
  • EN
  • DE

XC7A50T-L2CSG324E

Part No XC7A50T-L2CSG324E
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 210 I/O 324CSBGA / Artix-7 Field Programmable Gate Array (FPGA) IC 210 2764800 52160 324-LFBGA, CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 4075
Number of Logic Elements/Cells 52160
Total RAM Bits 2764800
Number of I/O 210
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 100°C (TJ)
Case / Package 324-LFBGA, CSPBGA
Supplier Device Package 324-CSPBGA (15x15)
Base Product Number XC7A50
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 126
Win Source Part Number 1318024-XC7A50T-L2CSG324E
Ultra Librarian 3D Model Ultra Librarian XC7A50T-L2CSG324E CAD Model

Description

The XC7A50T-L2CSG324E is an Artix-7 FPGA (Field-Programmable Gate Array) from Xilinx. It is designed for cost-sensitive applications that require a balance of performance, power efficiency, and features. The Artix-7 family is built on a 28nm process technology, providing a good combination of performance and low power consumption.

Applications:

  • Industrial Control: Implementing control systems for industrial automation equipment.
  • Motor Control: Controlling the speed and position of electric motors.
  • Embedded Vision: Processing image data in embedded vision systems.
  • Consumer Electronics: Used in various consumer electronic devices, such as video game consoles and set-top boxes.
  • Medical Devices: Implementing control and processing functions in medical equipment.

Features:

  • Logic Cells: Provides a significant number of logic cells for implementing digital circuits.
  • Block RAM: On-chip block RAM for high-speed data storage.
  • DSP Slices: Dedicated digital signal processing (DSP) blocks for accelerating signal processing algorithms.
  • High-Speed Transceivers: Supports high-bandwidth serial communication protocols.
  • Configurable I/Os: Flexible I/O interfaces for connecting to various external devices.
  • Low Power Consumption: Designed for low-power applications, extending battery life in portable devices.

Benefits:

  • Cost-Effectiveness: Provides a cost-effective solution for a wide range of applications.
  • Flexibility and Reconfigurability: Allows for adapting the hardware to different applications and standards.
  • Low Power Consumption: Reduces power consumption, making it suitable for battery-powered devices.
  • Fast Time-to-Market: Shortens the development cycle with easy design and verification tools.
  • High Performance: Enables the implementation of complex algorithms and high-speed data processing.

Specifications: The XC7A50T-L2CSG324E features approximately 52,160 logic cells, over 2 Mb of block RAM, and a number of DSP slices. It supports various I/O standards and communication protocols. The device is packaged in a 324-pin chip scale package (CSG324). The -L2 speed grade indicates a specific performance level and voltage range. Consult the Xilinx Artix-7 datasheet for detailed electrical characteristics, timing specifications, and power consumption data.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.4908 $110.9816
3+ $45.5313 $136.5939
4+ $44.1083 $176.4332
6+ $42.6853 $256.1118
7+ $41.2624 $288.8368
10+ $36.9935 $369.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess