EN
  • EN
  • DE

XC7A75T-2FTG256C

Part No XC7A75T-2FTG256C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 170 I/O 256FTBGA / Artix-7 Field Programmable Gate Array (FPGA) IC 170 3870720 75520 256-LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 5900
Number of Logic Elements/Cells 75520
Total RAM Bits 3870720
Number of I/O 170
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 256-LBGA
Supplier Device Package 256-FTBGA (17x17)
Base Product Number XC7A75
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1318162-XC7A75T-2FTG256C
Ultra Librarian 3D Model Ultra Librarian XC7A75T-2FTG256C CAD Model

Description

The AMD Xilinx XC7A75T-2FTG256C is a Field Programmable Gate Array (FPGA) designed for use in embedded systems.

  • Package: 256-FTBGA (17x17)
  • I/Os: 170
  • LABs/CLBs: 5900
  • Logic Elements/Cells: 75520
  • Total RAM: 3870720 bits
  • Voltage Range: 0.95V to 1.05V
  • Operating Temperature: 0°C to 85°C (TJ)
  • Mounting: surface mount
  • Packaging: tray
  • Suitable For: use in various applications, including embedded systems, industrial control systems, and communication systems

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.3508 $167.3508
2+ $161.7724 $323.5448
3+ $145.0374 $435.1122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess