EN
  • EN
  • DE

XC7S100-2FGGA484C

Part No XC7S100-2FGGA484C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 338 I/O 484FBGA / Spartan®-7 Field Programmable Gate Array (FPGA) IC 338 4423680 102400 484-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 8000
Number of Logic Elements/Cells 102400
Total RAM Bits 4423680
Number of I/O 338
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Base Product Number XC7S100
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1323385-XC7S100-2FGGA484C
Ultra Librarian 3D Model Ultra Librarian XC7S100-2FGGA484C CAD Model

Description

The AMD Xilinx XC7S100-2FGGA484C is an integrated circuit (IC) that falls under the category of field programmable gate arrays (FPGAs).

  • Mounting: Surface
  • Number of I/O Ports: 338
  • Number of LABs/CLBs: 8,000
  • Number of Logic Elements/Cells: 102,400
  • Total RAM Bits: 4,423,680
  • Voltage Supply: 0.95V to 1.05V
  • Device Package: 484-FPBGA (23x23)
  • Operating Temperature Range: 0°C to 85°C (TJ)
  • ROHS3 Compliance: Yes

You May Also Be Interested in

Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.8530 $69.7060
4+ $32.6471 $130.5884
5+ $31.5442 $157.7210
7+ $29.3383 $205.3681
9+ $28.2353 $254.1177
12+ $27.1324 $325.5888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess