EN
  • EN
  • DE

JDK105CBJ206MVBF

Part No JDK105CBJ206MVBF
Manufacturer Taiyo Yuden
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826455-JDK105CBJ206MVBF
Ultra Librarian 3D Model Ultra Librarian JDK105CBJ206MVBF CAD Model

Description

The JDK105CBJ206MVBF is a multilayer ceramic capacitor (MLCC) from Taiyo Yuden, designed for general-purpose applications. MLCCs are commonly used for decoupling, bypass, and filtering in electronic circuits.

Applications

  • Decoupling Capacitors
  • Bypass Capacitors
  • Filtering Circuits
  • Timing Circuits
  • General-Purpose Circuit Applications

Features

  • Multilayer Ceramic Capacitor (MLCC)
  • High Capacitance Value
  • Compact Size
  • Stable Performance
  • RoHS Compliant

Benefits

  • Effective Decoupling: Provides stable voltage rails by filtering out noise.
  • Noise Reduction: Bypasses unwanted signals to ground, reducing noise in circuits.
  • Stable Operation: Offers consistent performance over a wide range of temperatures and voltages.
  • Space-Saving Design: Small size allows for high-density circuit layouts.
  • Reliable Performance: Designed for long-term reliability and stability.

The JDK105CBJ206MVBF capacitor is a reliable component used in a variety of electronic applications. Its compact size and high capacitance value make it suitable for use in densely populated circuit boards. The capacitor is designed to provide stable performance over a wide range of operating conditions. MLCCs are known for their low equivalent series resistance (ESR) and equivalent series inductance (ESL), making them ideal for high-frequency applications. This part is commonly used to stabilize voltage and prevent unwanted signals in circuits.

Key Specifications:

  • Capacitance: 20 µF
  • Voltage Rating: Check datasheet for specific values.
  • Temperature Coefficient: Check datasheet for specific values (e.g., X5R, X7R).
  • Tolerance: ±20%
  • Case Size: 0603 (EIA)
  • Termination: Check datasheet for specific values

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
900+ $0.0644 $57.9600
2,185+ $0.0529 $115.5865
3,390+ $0.0512 $173.5680
4,665+ $0.0496 $231.3840
6,025+ $0.0480 $289.2000
8,065+ $0.0430 $346.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,960 pieces
MOQ: 900 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess