EN
  • EN
  • DE

XC95108-15TQ100I

Part No XC95108-15TQ100I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 108MC 15NS 100TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>CPLDs (Complex Programmable Logic Devices)
Manufacturer AMD Xilinx
Packaging Tray
Product Status Obsolete
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Logic Elements/Blocks 6
Number of Macrocells 108
Number of Gates 2400
Number of I/O 81
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number XC95108
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number Q682337
Standard Package 90
Win Source Part Number 1321762-XC95108-15TQ100I
Ultra Librarian 3D Model Ultra Librarian XC95108-15TQ100I CAD Model

Description

The AMD Xilinx 1321762-XC95108-15TQ100I is an integrated circuit designed for complex programmable logic device applications.

  • Packaging: Tray
  • Standard Package: 90
  • Mounting: Surface mountable
  • I/Os: 81
  • Programmable: In-system
  • Gates: 2400
  • Delay Time: tpd(1) max of 15 ns
  • Voltage Supply: 4.5V ~ 5.5V
  • Logic Elements/Blocks: 6
  • Macrocells: 108
  • Device Package: 100-TQFP (14x14)
  • Operating Temperature: -40°C ~ 85°C
  • ECCN: EAR99 compliant
  • MSL Level: 3 (168 hours)
  • ROHS: Non-ROHS compliant

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 15NS 24DIP
Lowest to $23.2836
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $12.8699
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $4.8972
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $4.9662
Lattice Semiconductor Corporation
IC CPLD 64MC 4.7NS 48TQFP
Lowest to $9.5461

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess