EN
  • EN
  • DE

XCKU115-2FLVD1924E

Part No XCKU115-2FLVD1924E
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 832 I/O 1924FCBGA / Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 832 77721600 1451100 1924-BBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 82920
Number of Logic Elements/Cells 1451100
Total RAM Bits 77721600
Number of I/O 832
Voltage - Supply 0.922V ~ 0.979V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 100°C (TJ)
Case / Package 1924-BBGA, FCBGA
Supplier Device Package 1924-FCBGA (45x45)
Base Product Number XCKU115
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
ECCN 3A001A7B
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1318213-XCKU115-2FLVD1924E
Ultra Librarian 3D Model Ultra Librarian XCKU115-2FLVD1924E CAD Model

Description

The AMD Xilinx XCKU115-2FLVD1924E is an FPGA.

  • Type: Embedded IC
  • Category: Field Programmable Gate Arrays
  • Package: 1924-FCBGA
  • Mounting: Surface Mountable
  • I/O: 832
  • LABs/CLBs: 82920
  • Logic Elements/Cells: 1451100
  • Total RAM Bits: 77721600
  • Voltage Supply: 0.922V to 0.979V
  • Operating Temperature: 0°C to 100°C (TJ)
  • ROHS Compliance: ROHS3 compliant
  • MSL Level: 4 (72 hours)

You May Also Be Interested in

Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess