EN
  • EN
  • DE

XCKU5P-3SFVB784E

Part No XCKU5P-3SFVB784E
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 304 I/O 784FCBGA / Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 31641600 355950 784-BFBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 20340
Number of Logic Elements/Cells 355950
Total RAM Bits 31641600
Number of I/O 304
Voltage - Supply 0.873V ~ 0.927V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 100°C (TJ)
Case / Package 784-BFBGA, FCBGA
Supplier Device Package 784-FCBGA (23x23)
Base Product Number XCKU5
RoHS Status ROHS3 Compliant
ECCN 5A002A1
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1318197-XCKU5P-3SFVB784E
Ultra Librarian 3D Model Ultra Librarian XCKU5P-3SFVB784E CAD Model

Description

The AMD Xilinx 1318197-XCKU5P-3SFVB784E is an integrated circuit designed for embedded FPGA applications.

  • Packaging: Tray
  • Standard Package: 1
  • Mounting Type: Surface Mount
  • Total I/Os: 304
  • Number of LABs/CLBs: 20340
  • Logic Elements/Cells: 355950
  • Total RAM Bits: 31641600
  • Voltage Supply: 0.873V ~ 0.927V
  • Device Package: 784-FCBGA (23x23)
  • Operating Temperature: 0°C ~ 100°C (TJ)
  • ECCN: 5A002A1
  • MSL Level: 3 (168 hours)
  • ROHS Compliance: ROHS3 Compliant

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $625.6254 $625.6254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess