EN
  • EN
  • DE

XQ4VLX60-10FF1148M

Part No XQ4VLX60-10FF1148M
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA VIRTEX-4 60K 1148-FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012757-XQ4VLX60-10FF1148M
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XQ4VLX60-10FF1148M CAD Model

Description

The Xilinx XQ4VLX60-10FF1148M is a Virtex-4 LX FPGA, designed for high-performance logic applications. This FPGA is part of the Virtex-4 family, known for its advanced features and capabilities. The FF1148 package indicates a 1148-pin Flip-Chip Fine-Pitch Ball Grid Array (FCBGA) package, and the -10 represents the speed grade.

Applications:

  • Aerospace and Defense: Used in radar systems, signal processing, and image processing applications.
  • High-Performance Computing: Employed in servers and accelerators for computationally intensive tasks.
  • Networking Equipment: Found in routers, switches, and other networking devices.
  • Medical Imaging: Utilized in medical scanners and diagnostic equipment.
  • Industrial Automation: Integrated into control systems and robotics.

Features:

  • Logic Cells: Offers a substantial number of logic cells for implementing complex digital circuits.
  • Embedded Multipliers: Includes dedicated multipliers for high-speed arithmetic operations.
  • Block RAM: Provides on-chip memory blocks for storing data and instructions.
  • Digital Clock Managers (DCMs): Enables precise clock generation and management.
  • Input/Output (I/O) Interfaces: Supports a wide range of I/O standards for interfacing with external devices.

Benefits:

  • High Performance: Delivers high-speed performance for demanding applications.
  • Flexibility: Can be reconfigured to implement different functions as needed.
  • Integration: Integrates multiple functions into a single device, reducing system complexity.
  • Low Power Consumption: Designed for efficient power usage.
  • Advanced Features: Offers a range of advanced features for complex designs.

Additional Details:

The XQ4VLX60-10FF1148M features a high density of logic cells and embedded memory. The -10 speed grade ensures high-speed operation. The FF1148 package provides a large number of I/O pins for interfacing with various external components. The device is typically programmed using Xilinx development tools, such as ISE or Vivado. Virtex-4 devices use SRAM technology for configuration storage, so they require configuration data to be loaded upon power-up.

The Virtex-4 LX family is optimized for logic-intensive applications, making it suitable for applications requiring complex digital signal processing and control. The device supports various configuration options, including JTAG and external memory interfaces.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess