EN
  • EN
  • DE
  • IT

XL4005E1

Part No XL4005E1
Manufacturer XLSemi
Catalog Misc Products
Description 5A 300KHz 32V Buck DC to DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer XLSemi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842829-XL4005E1
Ultra Librarian 3D Model Ultra Librarian XL4005E1 CAD Model

Description

The XL4005E1 is a 5A step-down voltage regulator manufactured by XLSemi. It is designed for applications requiring a high current output to efficiently convert a higher input voltage to a lower, regulated output voltage. It operates at a fixed switching frequency, simplifying the circuit design process and minimizing external component requirements. This regulator is commonly employed in systems needing a robust and efficient power supply solution.

Applications:

  • Powering High-Current Devices: Supplies power to devices with high current demands, such as motors and amplifiers.
  • Battery Charging Systems: Used in battery charging applications requiring higher charging currents.
  • LED Lighting Applications: Powers high-brightness LED lighting systems.
  • Industrial Control Equipment: Provides a stable power supply for industrial automation controllers and sensors.
  • Power Adapters: Used in the design of AC-DC power adapters.

Features:

  • 5A Output Current: Delivers up to 5A of continuous output current.
  • Adjustable Output Voltage: Allows for flexible output voltage adjustments using external resistors.
  • Fixed Switching Frequency: Operates at a fixed switching frequency to reduce EMI and simplify design.
  • High Efficiency: Ensures high power conversion efficiency, reducing heat generation.
  • Excellent Line and Load Regulation: Maintains a stable output voltage under varying input voltage and load conditions.
  • Built-in Thermal Shutdown Protection: Protects the device from overheating.
  • Current Limit Protection: Prevents damage from overcurrent situations.
  • Available in a TO-263 Package: Provides efficient heat dissipation.

Benefits:

  • High-Current Power Supply: Provides a stable and high-current power supply solution for demanding applications.
  • Simplified Circuit Design: Fixed switching frequency and integrated features simplify design efforts.
  • Efficient Power Conversion: Reduces power consumption and heat generation, increasing overall system reliability.
  • Stable Output Voltage: Provides a reliable output voltage, ensuring proper operation of connected components.
  • Robust Protection Mechanisms: Protects both the regulator and the connected circuits from potential damage.

Additional Details:

The XL4005E1 requires external components, including an inductor, capacitors, and resistors, for proper operation. The output voltage is configurable via an external resistor divider network connected to the feedback pin. Refer to the datasheet for detailed information on component selection and layout recommendations. This regulator is often chosen for its balance of high current output, efficiency, and protection features, making it well-suited for numerous power supply applications.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6254 $50.0320
195+ $0.5132 $100.0740
305+ $0.4971 $151.6155
420+ $0.4811 $202.0620
540+ $0.4651 $251.1540
720+ $0.4169 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,100 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess