EN
  • EN
  • DE

SE03-LP2835S-14100

Part No SE03-LP2835S-14100
Manufacturer XSSY OPTOELECTRONICS CO., LTD.
Catalog Optoelectronics
Description 100mA MINIMUM RADIATION INTNSITY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OptoelectronicsLED Emitters - Infrared, UV, Visible
Manufacturer XSSY Optoelectronics Co.,Ltd.
Part Status Active
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Radiant Intensity (Ie) Min @ If 25mW/sr @ 100mA
Wavelength 850nm
Voltage - Forward (Vf) (Typ) 1.3V ~ 1.7V
Viewing Angle 100°
Orientation Top View
Operating Temperature -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian SE03-LP2835S-14100 CAD Model

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS S5 NEUT WHT 4000K SMD
Lowest to $0.1636
OSRAM Opto Semiconductors Inc.
LED OSCONIQ COOL WHT 6500K 1515
Need more? Email Us
XINGLIGHT
DIP LED 3MM RED T/H
Need more? Email Us
XINGLIGHT
DIP LED 3MM YELLOW T/H
Need more? Email Us
XINGLIGHT
CHIP LED 0402 GREEN SMD
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD
Need more? Email Us
XINGLIGHT
2020 RGB LED(BUILT-IN IC)
Need more? Email Us
XINGLIGHT
CHIP LED 0402 ICE BLUE SMD
Need more? Email Us
Vishay
DISPLAY 7-SEG 0.28" SGL ORG-RED
Lowest to $1.3636

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess