EN
  • EN
  • DE

GW PUSRA1.PM-N5P2-XX51-1-700-R33

Part No GW PUSRA1.PM-N5P2-XX51-1-700-R33
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optoelectronics
Description LED OSCONIQ COOL WHT 6500K 1515
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OptoelectronicsLED White Lighting
Mfr ams-OSRAM USA Inc.
Series OSCONIQ? P 3737
Part Status Active
Color White, Cool
CCT (K) 6500K
Flux @ 85°C, Current - Test 355lm (320lm ~ 390lm)
Current - Test 700mA
Voltage - Forward (Vf) (Typ) 2.8V
Lumens/Watt @ Current - Test 181 lm/W
CRI (Color Rendering Index) 70
Current - Max 1.5A
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 1515 (3838 Metric)
Supplier Device Package 1515
Size / Dimension 0.146" L x 0.146" W (3.70mm x 3.70mm)
Height - Seated (Max) 0.089" (2.25mm)
Thermal Resistance of Package 2.1°C/W
Base Product Number GW PUSRA1.PM
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian GW PUSRA1.PM-N5P2-XX51-1-700-R33 CAD Model

You May Also Be Interested in

Vishay
EMITTER IR 890NM 100MA RADIAL
Lowest to $0.6227
OPTEK Technologies
EMITTER IR 890NM 100MA TO-46
Lowest to $6.2728
OSRAM Opto Semiconductors Inc.
LED RED CLEAR 4PLCC SMD
Lowest to $0.2867
Wurth Electronics Inc
LED AMBER CLEAR 0603 SMD
Lowest to $0.5821
Coherent
TXRX OPT SFF 4 GB/S 850NM
Need more? Email Us
ON Semiconductor
LED RED DIFFUSED T-1 T/H
Lowest to $0.3784
XINGLIGHT
CHIP LED 0805 YELLOW GREEN SMD
Lowest to $0.0064
ON Semiconductor
LED BLUE CLEAR 1206 SMD
Need more? Email Us
Cree Inc.
LED RGB 0404 SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess