EN
  • EN
  • DE

OP233W

Part No OP233W
Manufacturer OPTEK Technologies
Catalog Optoelectronics
Description EMITTER IR 890NM 100MA TO-46
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OptoelectronicsLED Emitters - Infrared, UV, Visible
Manufacturer TT Electronics/Optek Technology
Packaging Bulk
Part Status Active
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Wavelength 890nm
Voltage - Forward (Vf) (Typ) 2V
Viewing Angle 50°
Orientation Top View
Operating Temperature -65°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-46-2 Metal Can
Base Product Number OP233
Ultra Librarian 3D Model Ultra Librarian OP233W CAD Model

You May Also Be Interested in

Everlight Electronics Co Ltd
LED SMD
Need more? Email Us
XINGLIGHT
DIP LED 3MM RED T/H
Need more? Email Us
XSSY OPTOELECTRONICS CO., LTD.
100mA MINIMUM RADIATION INTNSITY
Lowest to $0.1281
Wurth Electronics Inc
LED RGB CLEAR 4SMD BOTTOM ENT
Lowest to $1.0036
XINGLIGHT
DIP LED 3MM YELLOW T/H
Need more? Email Us
XINGLIGHT
CHIP LED 0606 RED,GREEN SMD
Need more? Email Us
Broadcom Limited
LED YELLOW DIFFUSED T-1 T/H
Need more? Email Us
Samsung
LED LH351C COOL WHITE 5000K 1414
Need more? Email Us
XINGLIGHT
CHIP LED 0402 ICE BLUE SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2728 $50.1824
20+ $5.1469 $102.9380
31+ $4.9860 $154.5660
42+ $4.8252 $202.6584
54+ $4.6644 $251.8776
72+ $4.1818 $301.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess