EN
  • EN
  • DE

121KD25

Part No 121KD25
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 25MM, 120V 15KA, BULK / 120 V 15 kA Varistor 1 Circuit Through Hole Disc 25mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 25D
Package Bulk
Product Status Active
Maximum AC Volts 75 V
Maximum DC Volts 100 V
Varistor Voltage (Min) 108 V
Varistor Voltage (Typ) 120 V
Varistor Voltage (Max) 132 V
Current - Surge 15 kA
Energy 120J
Number of Circuits 1
Capacitance @ Frequency 5200 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 25mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361093-121KD25
Ultra Librarian 3D Model Ultra Librarian 121KD25 CAD Model

Description

The YAGEO 1361093-121KD25 is a transient voltage suppressor (TVS) varistor designed for circuit protection.

  • Operating Temperature: -40°C to 105°C
  • Maximum AC Voltage: 75V
  • Maximum DC Voltage: 100V
  • Varistor Voltage: 108V to 132V
  • Surge Current Rating: 15kA
  • Energy Rating: 120J
  • Mounting Type: Through Hole
  • Package Size: Disc 25mm

You May Also Be Interested in

Bourns Inc.
Lowest to $0.0277
Panasonic
Lowest to $0.0381
Bourns Inc.
Lowest to $0.1016
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess