EN
  • EN
  • DE

142KD14-F

Part No 142KD14-F
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 14MM,1400V 4.5KA, BULK / 1.4 kV 4.5 kA Varistor 1 Circuit Through Hole Disc 14mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 14D
Package Bulk
Product Status Active
Maximum AC Volts 880 V
Maximum DC Volts 1.14 kV
Varistor Voltage (Min) 1.26 kV
Varistor Voltage (Typ) 1.4 kV
Varistor Voltage (Max) 1.54 kV
Current - Surge 4.5 kA
Energy 238J
Number of Circuits 1
Capacitance @ Frequency 150 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 14mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361081-142KD14-F
Ultra Librarian 3D Model Ultra Librarian 142KD14-F CAD Model

Description

The YAGEO 1361081-142KD14-F is a circuit protection component known as a Transient Voltage Suppressor (TVS) Varistor.

  • Temperature Range: -40°C to 105°C
  • Maximum AC Voltage: 880V
  • Maximum DC Voltage: 1.14kV
  • Varistor Voltage: 1.26kV to 1.54kV
  • Surge Current Rating: 4.5kA
  • Energy Rating: 238J
  • Package: Disc 14mm
  • Mounting Type: Through-Hole
  • Series: YAGEO 14D

You May Also Be Interested in

Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Panasonic
Lowest to $0.0381
Bourns Inc.
Lowest to $0.0647
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2993 $50.8810
410+ $0.2456 $100.6960
635+ $0.2379 $151.0665
870+ $0.2302 $200.2740
1,125+ $0.2225 $250.3125
1,505+ $0.1995 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess