EN
  • EN
  • DE

180KD20

Part No 180KD20
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 20MM, 18V 2KA, BULK / 18 V 2 kA Varistor 1 Circuit Through Hole Disc 20mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 20D
Package Bulk
Product Status Active
Maximum AC Volts 11 V
Maximum DC Volts 14 V
Varistor Voltage (Min) 15 V
Varistor Voltage (Typ) 18 V
Varistor Voltage (Max) 21.6 V
Current - Surge 2 kA
Energy 11J
Number of Circuits 1
Capacitance @ Frequency 28500 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 20mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360997-180KD20
Ultra Librarian 3D Model Ultra Librarian 180KD20 CAD Model

Description

The 180KD20 is a transient voltage suppressor (TVS) varistor from YAGEO.

  • Series: 20D
  • Mounting Type: Through Hole
  • Package / Case: Disc 20mm
  • Operating Temperature: -40°C to 105°C
  • Maximum AC Voltage: 11V
  • Varistor Voltage: 15V to 21.6V
  • Capacitance: 28500 pF
  • Maximum Surge Current: 2kA
  • Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs

You May Also Be Interested in

Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Panasonic
Lowest to $0.0381
Bourns Inc.
Lowest to $0.0403
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2777 $51.3745
440+ $0.2279 $100.2760
680+ $0.2207 $150.0760
940+ $0.2136 $200.7840
1,215+ $0.2065 $250.8975
1,625+ $0.1851 $300.7875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess