EN
  • EN
  • DE

181KD07

Part No 181KD07
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 7MM, 180V 1.2KA, BULK / 180 V 1.2 kA Varistor 1 Circuit Through Hole Disc 7mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 07D
Package Bulk
Product Status Active
Maximum AC Volts 115 V
Maximum DC Volts 150 V
Varistor Voltage (Min) 162 V
Varistor Voltage (Typ) 180 V
Varistor Voltage (Max) 198 V
Current - Surge 1.2 kA
Energy 11.7J
Number of Circuits 1
Capacitance @ Frequency 280 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 7mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360841-181KD07
Ultra Librarian 3D Model Ultra Librarian 181KD07 CAD Model

Description

The YAGEO 1360841-181KD07 is a varistor, also known as a metal oxide varistor (MOV), designed for circuit protection against transient voltage spikes.

  • Series: 07D
  • Package: Disc 7mm
  • Varistor Voltage: 162V to 198V
  • Varistor Voltage (Typical): 180V
  • Surge Current: 1.2kA
  • Energy Rating: 11.7J
  • Capacitance: 280pF @ 1kHz
  • Application: Circuit Protection
  • Operating Temperature: -40°C to 105°C
  • Packaging: Bulk
  • Market Status: Active

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 390V 8KA DISC 20MM
Lowest to $0.3402
EPCOS (TDK)
VARISTOR 510V 12KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 220V 3.5KA DISC 10MM
Lowest to $0.2506
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 910V 6.5KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 1000V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,995+ $0.0251 $50.0745
4,855+ $0.0206 $100.0130
7,540+ $0.0199 $150.0460
10,365+ $0.0193 $200.0445
13,445+ $0.0186 $250.0770
17,965+ $0.0167 $300.0155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,210 pieces
MOQ: 1995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess