EN
  • EN
  • DE

220KD07J

Part No 220KD07J
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 7MM, 22V 0.5KA, BULK / 22 V 500 A Varistor 1 Circuit Through Hole Disc 7mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 07D
Package Bulk
Product Status Active
Maximum AC Volts 14 V
Maximum DC Volts 18 V
Varistor Voltage (Min) 19.5 V
Varistor Voltage (Typ) 22 V
Varistor Voltage (Max) 26 V
Current - Surge 500 A
Energy 2.4J
Number of Circuits 1
Capacitance @ Frequency 2300 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 7mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361005-220KD07J
Ultra Librarian 3D Model Ultra Librarian 220KD07J CAD Model

Description

The 220KD07J is a transient voltage suppressor (TVS) varistor from YAGEO.

  • Series: 07D
  • Mounting Type: Through-hole
  • Capacitance: 2300pF @ 1 kHz
  • Maximum AC Voltage: 14V
  • Maximum DC Voltage: 18V
  • Varistor Voltage Range: 19.5V to 26V
  • Surge Current: 500A
  • Energy Rating: 2.4J
  • Temperature Range: -40°C to 105°C
  • Application: Circuit protection

You May Also Be Interested in

AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Panasonic
Lowest to $0.0381
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess