EN
  • EN
  • DE

270KD14J

Part No 270KD14J
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 14MM, 27V 2KA, BULK / 27 V 2 kA Varistor 1 Circuit Through Hole Disc 14mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 14D
Package Bulk
Product Status Active
Maximum AC Volts 17 V
Maximum DC Volts 22 V
Varistor Voltage (Min) 24 V
Varistor Voltage (Typ) 27 V
Varistor Voltage (Max) 31 V
Current - Surge 2 kA
Energy 10J
Number of Circuits 1
Capacitance @ Frequency 7400 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 14mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361024-270KD14J
Ultra Librarian 3D Model Ultra Librarian 270KD14J CAD Model

Description

The YAGEO 14D is a transient voltage suppressor (TVS) varistor that offers protection against voltage spikes and transients.

  • Temperature Range: -40°C to 105°C
  • Capacitance: 7400pF @ 1kHz
  • Surge Current: 2kA
  • Varistor Voltage: 24V to 31V
  • Application: Circuit Protection
  • Mounting Type: Through Hole
  • Manufacturer: YAGEO

You May Also Be Interested in

Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Bourns Inc.
Lowest to $0.0647
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess